Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nightblade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBox130 2BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PROBOX130 2BT-001EU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16128
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 21 Feb 2018 00:46:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC :
The short editorial description of MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC

Intel Celeron J1900 (2M Cache, up to 2.42 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics, ODD, Gigabit Ethernet, 300W, 7.8kg, Windows 8.1
More>>>
Short summary description MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC:
This short summary of the MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Nightblade ProBox130 2BT, 2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD-RW, Windows 8.1

Long summary description MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC:
This is an auto-generated long summary of MSI Nightblade ProBox130 2BT 2GHz J1900 Desktop Black PC based on the first three specs of the first five spec groups.

MSI Nightblade ProBox130 2BT. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 8.1. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Colour of product: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-07
Testseek has collected 48 expert reviews for MSI Nightblade ProBox130 2BT and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ocaholic.ch.english
Updated:
2016-11-07
Nightblade is the name of the lastest ITX gaming solution from MSI. Due to its compact dimensions and the high-end components inside, the Nightblade is a mini system perfect for everybody who need a lot of power or wants to attend LAN events. ...
90%
apcmag.com
Updated:
2016-11-07
This is a gaming box, and hence comes in black and red, because there's no other gaming colours ever, even if once upon a time you might have heard there were. This gamingness is gamified further by putting red LEDs under the front of the box, and we have...
70%
techteamgb.co.uk
Updated:
2016-11-07
Hands down, this is the perfect LAN rig. With its awesome and sturdy handle, and masses of room for a full size GPU, this is my choice for a movable/mobile gaming machine (if I'm not using one of MSI's GS60s…). Want it? (UK) (USA) I guess I'll start with...
0%
eurogamer.net
Updated:
2016-11-07
The days of hot, loud, small form factor PCs with limited support for high-end gaming kit are over - in common with many small form factor units on the market today, the Nightblade comfortably houses most of the high-end gaming CPUs and graphics cards on...
0%
uk.hardware.info
Updated:
2016-11-07
They already make parts for gaming computers, produce gaming laptops, and they have already started to produce all in one computers in the MSI factories. A true gaming PC was not yet on the product list, untill the MSI Nightblade was introduced. A prope...
0%
Show all