location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16"
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16T 7M-002XEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO 16T 7M-002XEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072513917
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MSI PRO 16T 7M-002XEU user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 65 W
  • - Intel® Celeron® 3865U 1.8 GHz
  • - Touchscreen 39.6 cm (15.6") HD 1366 x 768 Matt
  • - 4 GB DDR4-SDRAM 1 x 4 GB
  • - 500 GB HDD Card reader integrated
  • - Intel® HD Graphics 610
  • - 1 MP
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - FreeDOS
Long product name MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black :
The long product name of MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" 1366x768 Single-Touch, 250cd/m2, 5 ms, Intel Celeron 3865U 1.8GHz, 4GB DDR4, 500GB HSS SATAIII 7200RPM, Intel HD Graphics 610, Realtek ALC887 2x 1.5W, 802.11ac, Gigabit Ethernet, 6x USB, VGA, BT 4.2, VESA, 65W, FreeDOS + Keyboard/Mouse
More>>>
MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
The official description of MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-One, One for All.
Multi-layered multi-talented: PC and LCD combined as an intelligent AIO PC for Business
Energy saving and elegant corporate partners for use in the office, at the POS terminal in a shop window that meets the business requirements such as hotel receptions, 24-hour convenience
stores, etc.

Short summary description MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
This short summary of the MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Pro 16T 7M-002XEU, 39.6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 500 GB, FreeDOS

Long summary description MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

MSI Pro 16T 7M-002XEU. Product type: All-in-One PC. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.8 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: FreeDOS. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
HD
LED backlight
Yes
Touch technology
Single-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Response time
5 ms
Screen shape
Flat
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
3865U
Processor cores
2
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
System bus rate
4 GT/s
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
PCI Express slots version
2.0
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
OPI
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
10
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
100 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, Memory Stick (MS), SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 610
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5906
Audio
Built-in speaker(s) *
Yes
RMS rated power
1.5 W
Built-in microphone
Yes
Audio chip
Realtek ALC887
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Network
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Placement supported
Horizontal
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
96507
Power
AC adapter power
65 W
Weight & dimensions
Width (with stand)
399.5 mm
Depth (with stand)
69.2 mm
Height (with stand)
313.9 mm
Weight (with stand)
5.6 kg
Package weight
6.49 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 90%
Packaging content
Mouse included
Yes
Keyboard included
Yes
AC adapter included
Yes
Manual
Yes
Other features
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-29 04:34:00
Uk has collected 1 expert review for MSI Pro 16T 7M-002XEU Intel® Celeron® 3865U 39.6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD FreeDOS Wi-Fi 5 (802.11ac) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%