Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook PR200 YA Edition
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR200G-020NL YA
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8121
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 16 Jan 2020 10:30:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium :
The short editorial description of MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Megabook PR200 YA Edition, Windows Vista Premium, Intel Core 2 Duo T5450 (1.66GHz), 12.1" WXGA Glare Type(1280x800), Intel GM965+ICH8-M, 2048MB, 160GB, DVD SuperMulti, Intel GMA X3100, 802.11a/g/n WLAN, Bluetooth, FPR, Webcam, Bag+Mouse, Lime Green
More>>>
MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
The official marketing text of MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer

Elegant and Slim Design in Fashion Color
Moving away from the cold and impersonal notebooks designs and colors commonly found today, the PR200 YA Edition will provide an invigorating and fresh new way to compute. Coming in a number of lively and vivid colors (Coral Pink, Denmin Blue and Lime Green); users will stand out from the crowd and express their own individual flair.

The 12" ACV (Amazing Crystal Vision) Widescreen Display
Measuring in at 30 cm in length and 23cm in width, along with a weight of 1.8 kg (including battery), PR200 YA Edition is very portable.

Moreover, ACV technology also gives you the most detailed and intricate images, resulting in high saturation and high definition quality for a luxurious visual sensation that's easy on the eyes. Even after long periods in front of the PR200 YA Edition, your eyes won't feel uncomfortable.

High-Definition Multimedia Interface
HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversions, ensuring the best quality video. With impeccable video quality, the PR200 YA Edition livens up your presentations and briefings at work with impressive and vivid colors. When off the job, HDMI also offers you the best way to enjoy your favorite movie titles and TV programs.

Built-In 1.3 Mega Pixel Webcam
You can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

Short summary description MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook Megabook PR200 YA Edition, Intel® Core™2 Duo, 1.663 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook Megabook PR200 YA Edition. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.663 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics adapter. Operating system installed: Windows Vista Home Premium. Weight: 1.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
30.7 cm (12.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™2 Duo
Processor model *
The model number for the processor in a computer.
T5450
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.663 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
2 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 479
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core 2 Duo T5000 series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Processor core voltage (AC)
1.075 - 1.175 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
160 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD±RW
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X3100
Audio
Audio system
System used to play music or speech.
Sound Blaster
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
Yes
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30787
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Number of battery cells
8
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Fingerprint reader
A scanner used to identify a person's fingerprint for security purposes. After a sample is taken, access to a computer or other system is granted if the fingerprint matches the stored sample. A PIN may also be used with the fingerprint sample.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.8 kg
Width *
The measurement or extent of something from side to side.
303 mm
Depth *
The distance from the front to the back of something.
231 mm
Height (front)
The height of the frontside of the product.
1.6 cm
Height (rear)
Height of the backside of the product.
2.95 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/g/n
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Uk has collected 1 expert review for MSI Megabook PR200 YA Edition 30.7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Nl heeft 1 proffesionele recensie voor MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 Pixels Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Fr a recueilli 1 avis d’experts pour MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 pixels Intel® Core™2 Duo 2 Go DDR2-SDRAM 160 Go Intel® GMA X3100 Windows Vista Home Premium mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
De hat 1 Expertenmeinung für MSI Megabook PR200 YA Edition 30,7 cm (12.1 Zoll) 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Testseek ha raccolto 1 recensione da parte di esperti per MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 Pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Es ha coleccionado 1 opiniones de expertos para MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 Pixeles Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Dk har samlet 1 ekspertanmeldelse for MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 pixel Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 03:15:54
Se har samlat in 1 experttest för MSI Megabook PR200 YA Edition 30,7 cm (12.1") 1280 x 800 pixlar Intel® Core™2 Duo 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
pctuner.net
Updated:
2014-05-23 03:15:54
MSI è un’azienda con un’offerta che tocca molti settori del mercato: va dall’hardware interno ai barebone, passando per i portatili. Il PR200 YA Edition è un notebook compatto da 12,1” con un aspetto davvero giovanile: chi è stanco dei soliti portat...
Bottom line Con il PR200 YA Edition, MSI ha voluto avvicinare i portatili ad un pubblico nuovo, dedicando questo notebook a quelli che non vedono il proprio computer come un semplice oggetto di lavoro o, peggio, come un soprammobile grigio, ma pensano che possa es...
0%
Show all
Customer service details
X