location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook PR200 YA Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PR200B-003BE YA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5250 1.5 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 160 GB DVD±RW
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium :
The long product name of MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Megabook PR200 YA Edition, Windows Vista Premium, Intel Core 2 Duo T5250 (1.5GHz), 12.1" WXGA Glare Type(1280x800), Intel GM965+ICH8-M, 2048MB, 160GB, DVD SuperMulti, Intel GMA X3100, 802.11a/g/n WLAN, Bluetooth, FPR, Webcam, Bag+Mouse, Denmin Blue
More>>>
MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
The official description of MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elegant and Slim Design in Fashion Color
Moving away from the cold and impersonal notebooks designs and colors commonly found today, the PR200 YA Edition will provide an invigorating and fresh new way to compute. Coming in a number of lively and vivid colors (Coral Pink, Denmin Blue and Lime Green); users will stand out from the crowd and express their own individual flair.

The 12" ACV (Amazing Crystal Vision) Widescreen Display
Measuring in at 30 cm in length and 23cm in width, along with a weight of 1.8 kg (including battery), PR200 YA Edition is very portable.

Moreover, ACV technology also gives you the most detailed and intricate images, resulting in high saturation and high definition quality for a luxurious visual sensation that's easy on the eyes. Even after long periods in front of the PR200 YA Edition, your eyes won't feel uncomfortable.

High-Definition Multimedia Interface
HDMI not only enables 5Gbps data transfers, but also eliminates the need for signal conversions, ensuring the best quality video. With impeccable video quality, the PR200 YA Edition livens up your presentations and briefings at work with impressive and vivid colors. When off the job, HDMI also offers you the best way to enjoy your favorite movie titles and TV programs.

Built-In 1.3 Mega Pixel Webcam
You can create amazing videos, shoot still photos or add live videos your instant messages while you chat.

Short summary description MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This short summary of the MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook PR200 YA Edition, Intel® Core™2 Duo, 1.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium:
This is an auto-generated long summary of MSI Megabook PR200 YA Edition Intel® Core™2 Duo T5250 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

MSI Megabook PR200 YA Edition. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 1.8 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5250
Processor cores
2
Processor threads
2
Processor frequency *
1.5 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
65, 35
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
Sound Blaster
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30786
Conflict-Free processor
No
Battery
Number of battery cells
8
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
303 mm
Depth
231 mm
Height (front)
1.6 cm
Height (rear)
2.95 cm
Weight *
1.8 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:12:01
Uk has collected 1 expert review for MSI Megabook PR200 YA Edition 30.7 cm (12.1") Intel® Core™2 Duo T5250 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Premium but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%