MSI logo

MSI PM9M-V motherboard VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147673
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI PM9M-V motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI PM9M-V, VIA Technologies, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® D, Intel® Pentium® 4, Intel® Pentium® D, 2 GB, VIA P4M900, 128 MB

Long summary description MSI PM9M-V motherboard VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI PM9M-V. Processor manufacturer: VIA Technologies, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® D, Intel® Pentium® 4, Intel® Pentium® D. Maximum internal memory: 2 GB, Controller type: VIA P4M900. Maximum graphics card memory: 128 MB. LAN controller: Realtek RTL8201CL, Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 5.1 channels

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.