MSI logo

MSI PC70SE interface cards/adapter

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142013
Info modified on:
21 Jun 2018, 20:54:35
Long product name MSI PC70SE interface cards/adapter:

PC70SE - WLAN 11N PCE karte

MSI PC70SE interface cards/adapter:

PC70SE complies with 802.11n draft 2.0, the next generation wireless standard. With the advanced MIMO technology, it can support the data transmission rate 6 times more (up to 300Mbps) and the coverage 3 times more than IEEE 802.11b/g devices. PC70SE stable wireless connection and high bandwidth enable you enjoying the network applications without any interruption. PC70SE supports the WPS configuration function. This function provides easy procedures to set up wireless security. Through the Edimax configuration tool to setup the WPS function then you can simplify the security setting. PC70SE with easy-to-install 32-bit PCI interface - a very common expansion slot of desktop computers - even inexperienced computer user can get this wireless network card installed on his or her computer in just few minutes!
- Complies with 802.11n Draft 2.0, 802.11g and 802.11b Standards.
- Provides further coverage, less dead spot and higher throughput (Up to 300Mbps) with MIMO technology.
- Supports WMM, WMM-PS and WMM-SA (IEEE 802.11e QoS standard).
- Supports 64/128-bit WEP, WPA (TKIP with IEEE 802.1x), WPA2 (AES with IEEE 802.1x) for high security level.
- Supports WPS configuration.
- Provides 3 detachable antennas.
- Supports operating system: Windows 2000/XP/XP64/Vista.

Short summary description MSI PC70SE interface cards/adapter:

MSI PC70SE, PCI, FCC, CE, 0 - 55 °C, 5 - 95%, 120 mm, 128 mm

Long summary description MSI PC70SE interface cards/adapter:

MSI PC70SE. Host interface: PCI. Certification: FCC, CE. Width: 120 mm, Depth: 128 mm, Height: 18 mm. Data transfer rate: 300 Mbit/s, Connectivity technology: Wireless, Frequency range: 2.4000 - 2.4835 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.