MSI P7NSLIPLATINUM Motherboard, Intel, LGA 775 (Socket T), ATX, 7.1 channels, ATX, 244 mm
MSI P7NSLIPLATINUM Motherboard. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 244 mm, Depth: 303.7 mm