location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6NDIAMOND Motherboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6NDIAMOND
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T)
  • - ATX 7.1 channels
  • - 4
Long product name MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX :
The long product name of MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P6NDIAMOND Motherboard - 4 DIMM - DDR2 800Mhz
More>>>
MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX:
The official description of MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P6NDIAMOND Motherboard - 4 DIMM - DDR2 800Mhz

Short summary description MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX:
This short summary of the MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P6NDIAMOND Motherboard, Intel, LGA 775 (Socket T), ATX, 7.1 channels, ATX, 244 mm

Long summary description MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

MSI P6NDIAMOND Motherboard. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 244 mm, Depth: 303.7 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Internal I/O
Number of SATA connectors
5
CD/AUX audio in
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Rear panel I/O ports
Headphone outputs
1
Features
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
4
PCI slots
2
Weight & dimensions
Width
244 mm
Depth
303.7 mm
Other features
Audio output
Yes
Floppy disk drive connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:06:59
Uk has collected 5 expert reviews for MSI P6NDIAMOND Motherboard LGA 775 (Socket T) ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-10-04 00:06:55
In the past Nvidia have produced some of the best enthusiast chipsets around, most notably perhaps their nForce 4 for the old AMD 939 systems. Still, times have changed now and for quite a while Intels 965P and 975P based motherboards were the way to...
Bottom line This board is feature full with onboard X-Fi and a host of connectors, its got some great - albeit a little confusing - overclocking options and hits a very nice max FSB of 450mhz. However, its price is enormous and its really worth thinking "is it...
90%
hothardware.com
Updated:
2011-10-04 00:06:44
Not too far back, there was a time when it was inconceivable that a motherboard had anything other than a green or mustard colored PCB that had a few sockets for the CPU and DIMMs, maybe a hard drive connector or two, and a floppy drive connection...
Bottom line The nForce 680i SLI-based P6N Diamond performed on par with two Intel P965 boards, one from Asus and the other from MSI itself. While synthetic testing was a bit scattered, with scores falling on all sides of the spectrum, real-world tests especiall...
0%
nvnews.net
Updated:
2011-10-04 00:06:48
MSI is back with their newest motherboard featuring NVIDIAs newest and greatest chipset, the 680i SLI. The MSI P6N Diamond not only sports NVIDIAs 680i SLI chipset, but also other high quality features such as NVIDIAs SLI, NVRAID capabilities, Dual...
0%
pcstats.com
Updated:
2011-10-04 00:06:52
Believe it or not, there are high performance motherboards out there for Intels latest and greatest CPUs which dont have an Intel chipset at their heart. Top of that list is the nVidia nForce 680i.
89%