location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55-GD55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P55-GD55
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:27:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - ATX Realtek ALC889 7.1 channels
  • - 4 Maximum internal memory: 16 GB
Long product name MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX :
The long product name of MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P55-GD55 - Socket 1156, Intel® P55, DDR3 1066/1333/1600/2000/2133 (OC), ATX
More>>>
MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX:
The official description of MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Push to overclock in 1 second
MSI’s original invention, a fully automatic, smart overclocking chip.
It will automatically detect the optimal settings for your individual system

Advantages
1. 300% higher than Turbo Boost
2. Overclock 4 core B-clock & Ratio by OC Genie
3. Turbo Boost only overclock a little Ratio

1 Phase DrMOS > 4 Phase Traditional MOSFET
3-in-1 server class power component, 400% faster than traditional MOSFET
Offers excellent energy-saving capability and high-computing performance.

Advantages.
1. High Efficiency: Up to 96%
2. Efficiency Increase: +38.3%
3. Lower Power Loss: -4.01W (64% Max Saving)

Short summary description MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX:
This short summary of the MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P55-GD55, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111DL, 10/100/1000 Fast Ethernet, ATX

Long summary description MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX:
This is an auto-generated long summary of MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX based on the first three specs of the first five spec groups.

MSI P55-GD55. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111DL, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 215 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Maximum internal memory *
16 GB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
6
S/PDIF out connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
10
Ethernet LAN (RJ-45) ports *
1
Rear panel I/O ports
PS/2 ports quantity
2
Headphone outputs
1
Microphone in
Yes
Network
LAN controller
Realtek RTL8111DL
Networking features
10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC889
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
2
Weight & dimensions
Width
305 mm
Depth
215 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:37:04
Uk has collected 4 expert reviews for MSI P55-GD55 motherboard LGA 1156 (Socket H) ATX and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-03-17 07:11:35
MSI’s 990XA-GD55 is one of the cheaper AM3+ motherboards you can buy, coming in at a little under £90. This makes it an appealing option if you want to build a low-cost system with good potential for overclocking, perhaps using one of AMD’s quad-core B...
Bottom line This modestly priced motherboard lacks the dual PCI-E x16 channels of some rivals, but it’s still a decent budget option...
80%
xbitlabs.com
Updated:
2011-10-04 00:37:04
We have tested a number of mainboards based on the Intel P55 Express chipset since the introduction of the LGA1156 platform in the last fall: ASRock P55 Deluxe, ASUS Maximus III Formula, ASUS P7P55D Deluxe, Biostar TPower I55, DFI LANPARTY DK P55-T3eH9...
Bottom line We began to write our review of the MSI P55-GD55 in a positive tone. It made the impression of a rather simple, but not expensive, product with all the functionality you need from a modern mainboard. We were not set aback by its drawbacks but were plea...
0%
Country Distributor
United Kingdom 1 distributor(s)