location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI P41-C31 motherboard LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P41-C31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P41-C31
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2018 02:25:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI P41-C31 motherboard LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 775 (Socket T) Intel® Core™2 Quad
  • - ATX Realtek ALC889 / ALC888S 7.1 channels
  • - 2 Maximum internal memory: 4 GB
Long product name MSI P41-C31 motherboard LGA 775 (Socket T) ATX :
The long product name of MSI P41-C31 motherboard LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P41-C31 - 775, DDR3, Intel G41+ICH7, Ethernet, ATX
More>>>
MSI P41-C31 motherboard LGA 775 (Socket T) ATX:
The official description of MSI P41-C31 motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Chipset

- Intel G41 Chipset
- Supports FSB 800/1066/1333 MHz.
- Supports DirectX10.

- Intel ICH7 Chipset
- Hi-Speed USB (USB2.0) controller, 480Mb/sec, up to 8 ports.
- 4 SATAII ports with transfer rate up to 3Gb/s.
- PCI Master v2.3, I/O APIC.
- ACPI 2.0 compliant.

Main Memory

- Supports two unbuffered DIMM of 1.5 Volt DDR3 800/1066 (OC) SDRAM, 4GB Max

Audio

- Chipset integrated by Realtek® ALC889 / ALC888S
- Flexible 8-channel audio with jack sensing
- Compliant with Azalia 1.0 Spec
- Meet Microsoft Vista Premium spec

LAN

- Supports PCI Express LAN 10/100/1000 Fast Ethernet by Realtek 8111DL.

Short summary description MSI P41-C31 motherboard LGA 775 (Socket T) ATX:
This short summary of the MSI P41-C31 motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI P41-C31, Intel, LGA 775 (Socket T), Intel® Core™2 Quad, 4 GB, Realtek RTL8111D(L), 10/100/1000 Mbps

Long summary description MSI P41-C31 motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of MSI P41-C31 motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

MSI P41-C31. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Quad. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111D(L), Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889 / ALC888S. Width: 305 mm, Depth: 193 mm

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Core™2 Quad
Memory
Number of memory slots *
2
Maximum internal memory *
4 GB
Internal I/O
USB 2.0 connectors *
2
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
Headphone outputs
6
COM ports quantity
1
Network
LAN controller
Realtek RTL8111D(L)
Networking features
10/100/1000 Mbps
Features
Audio chip
Realtek ALC889 / ALC888S
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
3
Weight & dimensions
Width
305 mm
Depth
193 mm
Packaging content
Drivers included
Yes
Other features
Floppy disk drive connector
Yes