MSI P35 Platinum Combo, Intel, LGA 775 (Socket T), Intel® Pentium® 4, 1333 MHz, 8 GB, 0, 1, 5
MSI P35 Platinum Combo. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4. Maximum internal memory: 8 GB. RAID levels: 0, 1, 5. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 2xPCI-E (x1) 2xPCI