MSI logo

MSI NX8800GTX-T2D768E-HD graphics card GeForce 8800 GTX GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95092
Info modified on:
07 Apr 2020, 09:43:52
Short summary description MSI NX8800GTX-T2D768E-HD graphics card GeForce 8800 GTX GDDR3:

MSI NX8800GTX-T2D768E-HD, GeForce 8800 GTX, GDDR3, 384 bit, 2560 x 1600 pixels

Long summary description MSI NX8800GTX-T2D768E-HD graphics card GeForce 8800 GTX GDDR3:

MSI NX8800GTX-T2D768E-HD. Graphics processor: GeForce 8800 GTX. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.