MSI logo

MSI NX8800GTX OC Liquid, Geforce 8800GTX - 768MB, PCI-E GeForce 8800 GTX GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28723
Info modified on:
07 Apr 2020, 09:44:06
Short summary description MSI NX8800GTX OC Liquid, Geforce 8800GTX - 768MB, PCI-E GeForce 8800 GTX GDDR3:

MSI NX8800GTX OC Liquid, Geforce 8800GTX - 768MB, PCI-E, GeForce 8800 GTX, GDDR3, 384 bit, 2000 MHz, 2560 x 1600 pixels

Long summary description MSI NX8800GTX OC Liquid, Geforce 8800GTX - 768MB, PCI-E GeForce 8800 GTX GDDR3:

MSI NX8800GTX OC Liquid, Geforce 8800GTX - 768MB, PCI-E. Graphics processor: GeForce 8800 GTX, Processor frequency: 610 MHz. Graphics card memory type: GDDR3, Memory bus: 384 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.