location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX8500GT-TD256E OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX8500GT-TD256E OC
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Apr 2020 09:44:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8500 GT GDDR3
  • - 2048 x 1536 pixels 128 bit 1200 MHz 12.8 Gbit/s
  • - DirectX version: 10.0
Long product name MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3 :
The long product name of MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NX8500GT-TD256E OC
More>>>
MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3:
The official description of MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA CineFX 5.0 Shading Architecture
- Microsoft Vista Features
- Next-generation Instancing
- Geometry Shaders
- Steamed Output
- 8 MRTs
- 32 bpp HDR Formats
- Shadow Maps
- Vertex shaders
- Support for Microsoft DirectX 10.0 Vertex Shader 4.0
- Encompass' Transform and Lighting
- Displacement mapping
- Geometry instancing
- Pixel shades
- Support for DirectX 10.0 Pixel Shader 4.0
- Support for full pixel branching
- Support for Multiple Render Targets (MRTs)
- Infinite-length pixel programs
- Next-generation texture engine
- Full 128-bit studio-quality floating point precision through the entire rendering pipeline,with native hardware support for 32 bpp,64 bpp,and 128 bpp rendering modes.

64-Bit Texture Filtering and Blending
- Full floating point is supported throughout entire pipeline
- Floating point filtering improves the quality of images in motion
- Floating point texturing drivers new levels of clarity and image detail
- Floating point frame buffer blending gives detail to special effects like motion blur and explosions

NVIDIA Intellisample 4.0 Technology
- Advanced 16X anisotropic filtering (up to 128 taps)
- Rotated-grid antialiasing for removing jagged edges for incredible edge quality
- Support for advanced lossless compression algorithms for color, texture,and z-data at higher resolutions and frame retes
- Fast z-clear
- Support for normal map compression
- New transparent supersampling and transparent multisampling antialiasing modes.

NVIDIA UltraShadow II Technology
- Designed to enhance the performance of shadow-intensive games,like id Software's Doom 3

NVIDIA SLI Technology
- Patented hardware and software technology allows two GPUs to run in parallel to scale performance
- Scales performance on over 60 top PC games and applications
- Support for NVIDIA nView multi-display for scalable performance across two displays.

NVIDIA PureVideo Technology
- Patented hardware and software technology allows two GPUs to run in parallel to scale performance
- Three dedicated video engines
- MPEG-2 HD and WMV HD video playback up to 1920 X1080p resolution
- H 264 hardware decode acceleration
- Decryption supported for all standard HD Video formats-AES-128 CTR mode,AES-128 CBC mode,and AES-128 ECB mode.
- Industry's most advanced video algorithms
- Overlay color temperature correction
- Microsoft Video Mixing Renderer (VMR) support for multiple video windows with full video quality and features in each window
- Integrated HDTV output.

Advanced Display Functionality
- Dual integrated 400MHz RAMDACs for display resolutions up to and including 2048 X 1536 at 85 Hz
- Dual MIO ports for interfacing to external TMDS transmitters and external TV encoders
- Full NVIDIA nView multi-display technology capability

Advanced Engineering
- Designed for PCI Express X16
- Designed for high-speed GDDR3 and GDDR4 memory
- Cooling as low as 24 dB delivered by adcanced thermal managemenet and thermal monitoring

NVIDIA Digital Vibrance Control (DVC) 3.0 Technology
- DVC color controls
- DVC image sharpening controls

API Support
- Complete DirectX support,including the latest version of Microsoft DirectX 10.0 Shader Model 3.0
- Full OpenGL support,including OpenGL 2.0

Short summary description MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3:
This short summary of the MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI NX8500GT-TD256E OC, GeForce 8500 GT, GDDR3, 128 bit, 1200 MHz, 2048 x 1536 pixels

Long summary description MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3:
This is an auto-generated long summary of MSI NX8500GT-TD256E OC graphics card GeForce 8500 GT GDDR3 based on the first three specs of the first five spec groups.

MSI NX8500GT-TD256E OC. Graphics processor: GeForce 8500 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, Dual Link DVI

Processor
Graphics processor *
GeForce 8500 GT
Processor frequency *
600 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Memory clock speed
1200 MHz
Data transfer rate
12.8 Gbit/s
Ports & interfaces
TV-out
Yes
Performance
DirectX version *
10.0
Shader model version *
4.0
Dual Link DVI *
Yes
Texture Fill Rate (TFR)
3.6 GTexel/s
Other features
Mac compatibility
No