Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce 7950GX2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX7950GX2-T2D1GE
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6096
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 :
The short editorial description of MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3

GeForce 7950GX2, 1024MB DDR3, DUAL DVI, TV-out, HDTV
More>>>
MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3:
The official marketing text of MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 as supplied by the manufacturer

Full Microsoft® DirectX® 9.0 Shader Model 3.0 Support
The standard for today's Purchase and next-generation consoles enables stunning and
complex efects for cinematic realism. NVIDIA GPUs offer the most complete
implementation of the Shader Model 3.0 feature set -- including vertex texture fetch
(VTF) -- to ensure top-notch compatibility and performance for all DirectX9 applications.

Ture High Dynamic-Range (HDR) Rendering Support
The ultimate lighting effects bring environments to life for a truly immersive, ultrareailstic
experience. Based on the OpenEXR technology from Industrial Light and Magic,
NVIDIA's 64-bit texture implementation delivers state-of-the-art high dynamic-range (HDR)
visual effects through floating point capabilities in shading, filtering, texturing, and
blending.

NVIDIA® CineFX® 4.0 Engine
Delivers advanced visual effects at unimaginable speeds. Full support for Microsoft® DirectX 9.0 Shader Model 3.0 enables stunning and complex special effects. Next-generation shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

NVIDIA® SLI™ Technology
Delivers up to 2x the performance of a single GPU speeds. Full support for Microsoft®
DirectX® 9.0 Shader Model 3.0 enables stunning and complex special effects. Nextgeneration shader architecture with new texture unit design streamlines texture processing for faster and smoother gameplay.

Adaptable Programmable Video Processor
PureVideo's programmable technology adapts to new video encoding formats as they are
developed to provide a future-proof video solution.

High-Definition H.264, MPEG-2 and WMV Hardware Acceleration
Smoothly playback H.264, MPEG-2, and W MV video including W MV HD with minimal
CPU usage so the PC is free to do other work.

Advanced Spatial Temporal De-Interlacing
Smoothes video and DVD playback on progressive displays to deliver a crisp, clear picture that rivals high-end home theater systems.

High-Quality Scaling
High-quality scaling technology delivers a clear, clean image at any window size,
including full-screen HDTV resolutions up to 1080p.

Video Color Correction
Corrects differences in color characteristics of RGB monitors and TV monitors through NVIDIA PureVideo s ProcAmp Color Controls setting, such as PureVideo s ProcAmp Color Controls setting, such as ensures videos are not too dark, overly bright, or washed out regardless of the video format or display.

Integrated HDTV Encoder
Provides analog TV-output (Component/Composite/S-Video) up to 1080i resolution.

512-Bit Memory Interface
Delivers more memory bandwidth and efficiency to power the latest games and applications at blazing speeds.

NVIDIA® UltraShadow™ II Technology
Enhances the performance of bleeding-edge games, like id Software s DOOM 3, that feature complex scenes with multiple light sources and objects.

128-Bit Studio-Precision Computation
128-bit studio-precision computation through the entire pipeline prevents image defects due to low precision and ensures the best image quality for even the most demanding applications.

Full-Speed 32-Bit Color Precision
Delivers increased image quality with no performance compromise.

NVIDIA® ForceWare® Technology
Delivers a proven record of compatibility, reliability, and stability with the widest range of games and applications. ForceW are ensures the best out-of-box experience for every user and delivers continuous performance and feature updates over the life of NVIDIA GeForce GPUs.

HDCP Ready
HDCP is a content protection specification to protect digital entertainment content across the DVI/HDMI interface. The HDCP provides a robust, cost-effective and transparent method for transmitting and receiving digital entertainment similar to DVI/HDMI-compliant digital displays. HDCP encrypts the data transmitted between the DVI/HDMI connector on the graphics adapter and the display. To provide this support, both the graphics adapter and the display need to have an HDCP transmitter and receiver respectively.

Short summary description MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3:
This short summary of the MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI GeForce 7950GX2, GeForce 7950, 1 GB, GDDR3, 512, 32, 2560 x 1600 pixels

Long summary description MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3:
This is an auto-generated long summary of MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 based on the first three specs of the first five spec groups.

MSI GeForce 7950GX2. Graphics processor: GeForce 7950. Discrete graphics adapter memory: 1 GB, Graphics adapter memory type: GDDR3, Memory bus: 512, 32. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Graphics processor *
Also known as a graphics processing unit (GPU), this is a specialized electronic circuit designed to rapidly manipulate and alter memory to accelerate the creation of images in a frame buffer intended for output to a display. GPUs are used in embedded systems, mobile phones, personal computers, workstations, and game consoles. Modern GPUs are very efficient at manipulating computer graphics.
GeForce 7950
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Graphics adapter RAMDAC
400 MHz
Memory
Discrete graphics adapter memory *
1 GB
Graphics adapter memory type *
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate.
GDDR3
Memory bus *
Hardware and software that connects the main memory to the memory controller in computer systems. Originally, general-purpose buses like VMEbus and the S-100 bus were used, but to reduce latency, modern memory buses are designed to connect directly to DRAM chips, and thus are designed by chip standards bodies such as JEDEC.
512, 32
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
76.8 Gbit/s
Ports & interfaces
Dual VGA
Yes
I/O ports
An interface on a device to which you can connect another device.
2x DVI S-Video
Performance
TV tuner integrated *
Device has an in-built TV tuner.
No
DirectX version *
DirectX is a collection of APIs (application programming interfaces) for easily handling tasks related to game programming on the Microsoft Windows operating system.
9.0c
Performance
Shader model version *
A shader is a program used in 3D computer graphics to determine the final surface properties of an object or image. This can include arbitrarily complex descriptions of light absorption and diffusion, texture mapping, reflection and refraction, shadowing, surface displacement and post-processing effects. It is also used to refer to video graphics hardware units that run these programs.
3.0
OpenGL version *
OpenGL (Open Graphics Library) is a specification defining a cross-language cross-platform API for writing applications that produce 3D computer graphics (and 2D computer graphics as well). The interface consists of over 250 different function calls which can be used to draw complex three-dimensional scenes from simple primitives.
2.0
Dual Link DVI *
A dual-link DVI interface sends data over both of the DVI links to the monitor, and this is how higher resolutions are achieved. With dual-link DVI, a resolution of 2048 x 1536 is possible.
Yes
Full HD
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
Yes
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium IV / AMD K8
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
MSI Live Update Series GoodMem LockBox WMIinfo MSI VIVID MSI Live MSI Secure DOC E-Color MediaRing ShowShift ThinSoft Be Twin Adobe Acrobat Reader Norton Internet Security 2005 Microsoft DirectX 9.0b
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Uk has collected 11 expert reviews for MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Nl heeft 11 proffesionele recensies verzameld voor MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Fr a recueilli 11 avis d’experts pour MSI GeForce 7950GX2 GeForce 7950 1 Go GDDR3 et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
De hat 11 Expertenmeinungen über MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Testseek ha raccolto 11 recensioni da parte di esperti per MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Es ha coleccionado 11 opiniones de expertos para MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Dk har samlet 11 ekspertanmeldelser for MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 07:03:34
Se har samlat in 11 experttester för MSI GeForce 7950GX2 GeForce 7950 1 GB GDDR3 och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 07:03:23
dual Nvidia graphics chips on one card: Its an exciting time for computer lovers in general and PC gamers in particular, as a new revolution in GPU technology has meant that images and effects have never been as sharp, clear and authentic, and...
0%
tbreak.ae
Updated:
2016-12-29 20:53:31
A year or so back, if you wanted to have more than one CPU in your system, you had to go buy a separate CPU and make sure your motherboard had more than one CPU socket to get it installed and working. Dual core CPUs threw that twenty+ year old notion o...
Bottom line If the 7950GX2 is looked at as a single card, which it technically is, then you have one hell of a fast card. All the games we tested on the previous pages seem to run fastest on the 7950GX2 and the fact that you don’t need an SLI motherboard makes...
0%
pcstats.com
Updated:
2011-08-10 07:03:06
The GeForce 7950GX2 is nVIDIAs flagship graphics card du jour, and the first true dual core, dual slot PCI Express videocard from the boys in Santa Carla.
87%
Techreport.com
Updated:
2011-08-10 07:03:08
OVER THE PAST few years, weve seen an incredible number of extreme hardware solutions marketed to PC gamers: graphics cards that cost over five hundred bucks, thousand-dollar "Extreme Edition" CPUs, motherboards with more ports than Dubai, custom phys...
Bottom line Quad SLI really does work, and its reasonably transparent to the user, just like dual-GPU SLI. At its best, Quad SLI delivers world-beating performance well beyond that of any other multi-GPU solution, as we saw in Quake 4 and F.E.A.R. However, Quad S...
0%
viperlair.com
Updated:
2011-08-10 07:03:14
We have a look at MSIs baddest video card in their arsenal. Think two GPUs on one care will be fast? In a word, yes.
Bottom line Image quality was excellent throughout our tests. In the past, we felt that ATI generally had better image quality in games, but with the G70 based hardware, we think NVIDIA has surpassed the boys in red. AntiAliasing was smoother on the 7950GX2 than...
0%
hothardware.com
Updated:
2011-08-10 07:03:17
NVIDIA created a ton of buzz in the gaming community when it first introduced SLI. That buzz quickly gave way to a huge success, and the buzz and success really havent diminished since. In fact, the birth of Quad SLI has only reinvigorated the buzz. Quad...
85%
nvnews.net
Updated:
2011-08-10 07:03:20
From product reviews to hands-on experience, NVIDIAs GeForce 7950 GX2 has been receiving high acclaim from the hardware community. With all of the favorable reports, I was left wondering how much b...
0%
tbreak.ae
Updated:
2011-08-10 07:03:26
A year or so back, if you wanted to have more than one CPU in your system, you had to go buy a separate CPU and make sure your motherboard had more than one CPU socket to get it installed and working. Dual core CPUs threw that twenty+ year old notion o...
Bottom line If the 7950GX2 is looked at as a single card, which it technically is, then you have one hell of a fast card. All the games we tested on the previous pages seem to run fastest on the 7950GX2 and the fact that you don’t need an SLI motherboard makes...
0%
digital-daily.com
Updated:
2011-08-10 07:03:29
As you know, one day before opening the largest computer expo Computex NVIDIA officially...
0%
v3.co.uk
Updated:
2011-08-10 07:03:31
The latest incarnation of the Holy Grail to appear has nothing to do with a certain Italian artist but everything to do with having a four graphic card setup in your PC; namely quad-SLI. Nvidias first attempt was deemed too complicated to be set up by...
Good Fastest single card to date...
Bad Some compatibility issues; expensive...
Bottom line It might be fast on its own, but perhaps more importantly the NX7950GX2 paves the way for DIY quad-SLI...
80%
hardwarezone.com.sg
Updated:
2014-02-08 01:19:57
The annual IT and electronics fest that is Computex may have just started in Taipei but the graphics scene has already seen the first summer salvo ? NVIDIAs SLI in a basket GeForce 7950 GX2. Although NVIDIA had previously debuted Quad S...
80%
SweClockers.com
Updated:
2011-08-10 07:03:11
I vårt tidigare test med 16 grafikkort användes en AMD FX60-processor och vi hade då få Crossfiretester att uppvisa. Denna gång gör vi liknande prestandatester med en Core 2 Extreme X6800-processor och tre olika Crossfire-uppsättningar. Framförallt fo...
Good Bra prestanda, Mycket bra överklockningsresultat...
Bad Att överklocka i Crossfireläge ger inte så mycket, Något dyr...
Bottom line Som vanligt har de olika grafikkorten med ATI- och Nvidia-kretsar både sina fördelar respektive nackdelar. Prestandafördelningen skiftar från spel till spel och upplösning plus bildkvalitet är vanligtvis en viktig faktor. I spel som använder hdr bruka...
0%
Show all
Customer service details
X