MSI logo

MSI Geforce 7900GTO PCI-Expressx16 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9384
Info modified on:
04 Apr 2019, 06:56:41
Short summary description MSI Geforce 7900GTO PCI-Expressx16 GDDR3:

MSI Geforce 7900GTO PCI-Expressx16, GDDR3, 256 bit, 1320 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI Geforce 7900GTO PCI-Expressx16 GDDR3:

MSI Geforce 7900GTO PCI-Expressx16. Processor frequency: 650 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1320 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.