MSI NX7600GT-TD256Z, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, AGP 8x
MSI NX7600GT-TD256Z. Processor frequency: 560 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI. Interface type: AGP 8x