MSI logo

MSI NVIDIA Geforce 7600GT 256MB GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33195
Info modified on:
04 Apr 2019, 07:11:45
Short summary description MSI NVIDIA Geforce 7600GT 256MB GDDR2:

MSI NVIDIA Geforce 7600GT 256MB, GDDR2, 128 bit, 2560 x 1600 pixels, PCI

Long summary description MSI NVIDIA Geforce 7600GT 256MB GDDR2:

MSI NVIDIA Geforce 7600GT 256MB. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.