Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nightblade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B85-019XEU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NIGHTBLADE B85-019XEU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10934
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC :
The short editorial description of MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC

Intel Core i5-4460 (6M Cache, 3.20 GHz), 8GB DDR3, 1TB SATA HDD, NVIDIA GeForce GTX750 2GB GDDR5, WLAN 802.11ac, Gigabit Ethernet, No OS
More>>>
Short summary description MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC:
This short summary of the MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Nightblade B85-019XEU, 3.2 GHz, 4th gen Intel® Core™ i5, i5-4460, 8 GB, DDR3-SDRAM, 1000 GB

Long summary description MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC:
This is an auto-generated long summary of MSI Nightblade B85-019XEU 3.2GHz i5-4460 Desktop Black PC based on the first three specs of the first five spec groups.

MSI Nightblade B85-019XEU. Processor frequency: 3.2 GHz, Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1000 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 4600, Discrete graphics adapter model: NVIDIA GeForce GTX 750. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Colour of product: Black

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 1 expert review for MSI Nightblade B85-019XEU but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%