location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Geforce 9800GX 1GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geforce 9800GX 1GB GDDR3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9800GX2-M2D1G-OC
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Geforce 9800GX 1GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 2000 MHz 128 Gbit/s
  • - DirectX version: 10 OpenGL version: 2.1
Long product name MSI Geforce 9800GX 1GB GDDR3 :
The long product name of MSI Geforce 9800GX 1GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Geforce 9800GX 1GB GDDR3
More>>>
MSI Geforce 9800GX 1GB GDDR3:
The official description of MSI Geforce 9800GX 1GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HybridPower™ unleashes graphics performance when needed and switches to quiet, low-power quiet operation for everyday computing. Plug any NVIDIA Hybrid SLI-enabled GPU into any NVIDIA Hybrid SLI-enabled motherboard for the ultimate control. Dial up performance for demanding 3D games and applications; reduce noise and power consumption for everyday computing tasks like browsing the Web, word processing, or watching HD videos.

- NVIDIA unified architecture
- Full Microsoft DirectX 10 Support
- NVIDIA SLI Technology
- NVIDIA HybridPower Technology (Optional)
- PCI Express 2.0 Support
- 128-bit floating point High Dynamic-Range (HDR) Lighting
- Giga Thread Technology
- NVIDIA Quantum Effects Technology
- Noise Reduction
- NVIDIA ForceWare unified Driver Architecture (UDA)
- 16x Anti-aliasing Technology
- OpenGL 2.1 Optimizations and Support
- Dual 400MHz RAMDACs
- Dual Dual-link DVI Support
- NVIDIA PureVideo HD Technology
- HDMI Output
- Discrete, Programmable Video Processor
- Dual-stream Hardware Acceleration
- Dynamic Contrast Enhancement & Color Stretch
- HDCP Capable
- Advanced Spatial-Temporal De-Interlacing
- High-Quality Scaling
- Inverse Telecine (3:2 & 2:2 Pulldown Correction)
- Bad Edit Correction
- Edge Enhancement
- NVIDIA Lumenex Engine
- Hardware Decode Acceleration

Short summary description MSI Geforce 9800GX 1GB GDDR3:
This short summary of the MSI Geforce 9800GX 1GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Geforce 9800GX 1GB GDDR3, 1 GB, GDDR3, 256 bit, 2000 MHz, 2560 x 1600 pixels

Long summary description MSI Geforce 9800GX 1GB GDDR3:
This is an auto-generated long summary of MSI Geforce 9800GX 1GB GDDR3 based on the first three specs of the first five spec groups.

MSI Geforce 9800GX 1GB GDDR3. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1

Processor
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
2000 MHz
Data transfer rate
128 Gbit/s
Ports & interfaces
DVI ports quantity
2
Performance
DirectX version *
10
OpenGL version *
2.1
HDCP
Yes
Other features
Mac compatibility
No
HDMI
Yes