location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N9800GT-MD1G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N9800GT-MD1G
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 9800 GT 1 GB GDDR3
  • - 2560 x 1600 pixels 256 bit 1800 MHz PCI Express 2.0
  • - DirectX version: 10.0 OpenGL version: 2.1
Long product name MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3 :
The long product name of MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N9800GT-MD1G - Geforce 9800GT, PCI Express x16 2.0, GDDR3, 1024Mb, 256bit, 1800MHz, 2560x1600
More>>>
MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3:
The official description of MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA PhysX™-Ready
MSI N9800GT series support latest NVIDIA PhysX technology, enabling a totally new class of physical gaming interaction for a more dynamic and realistic experience with GeForce.

NVIDIA CUDA™ technology
CUDA technology unlocks the power of the GPU's processor cores to accelerate the most demanding system tasks - such as video transcending delivering incredible performance improvements over traditional CPUs.

Hybrid Power™ (Optional)
HybridPower technology automatically switches from the GeForce 9800 GT graphics card to the motherboard GeForce CPU when running non graphically intensive applications for a silent, low power PC experience.

MSI Dual CoreCell Technology
Questing for a system which possesses ultimate multimedia performance and silent operation, MSI Dual CoreCell comes with the perfect signal purification ability, which is necessary for higher multimedia quality and system performance.

MSI DOT Express Technology is the most advanced Dynamic Overclocking Technology Express enabling supreme overclocking, cooling and de-noise performance. It is an advanced overclocking engine, designed to deliver up to 10% extra performance and greatly enhances the synchronized GPU & DDR performance.

Short summary description MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3:
This short summary of the MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N9800GT-MD1G, GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3:
This is an auto-generated long summary of MSI N9800GT-MD1G graphics card GeForce 9800 GT 1 GB GDDR3 based on the first three specs of the first five spec groups.

MSI N9800GT-MD1G. Graphics processor: GeForce 9800 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 9800 GT
Processor frequency *
550 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
1800 MHz
Memory bandwidth (max)
60.8 GB/s
Ports & interfaces
Interface type *
PCI Express 2.0
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10.0
OpenGL version *
2.1
HDCP
Yes
Dual Link DVI *
Yes
Texture Fill Rate (TFR)
42.2 GTexel/s
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes