location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N8400GS-D512H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N8400GS-D512H
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 11:54:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz 6.4 Gbit/s PCI Express x16
  • - HDMI ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.0
Long product name MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2 :
The long product name of MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce 8400 GS - 512 MB, GDDR2, 64 bit, PCI Express x16
More>>>
MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2:
The official description of MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MSI Dual CoreCell ASIC

MSI Dual CoreCell Technology
Questing for a system which possesses ultimate multimedia performance and silent operation, MSI Dual CoreCell comes with the perfect signal purification ability, which is necessary for higher multimedia quality and system performance.

Short summary description MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2:
This short summary of the MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N8400GS-D512H, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2:
This is an auto-generated long summary of MSI N8400GS-D512H graphics card NVIDIA GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

MSI N8400GS-D512H. Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 8400 GS
Processor frequency *
567 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Data transfer rate
6.4 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16
Ports & interfaces
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
PhysX
Yes
DirectX version *
10.0
OpenGL version *
2.0
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Passive
System requirements
Minimum system requirements
CD/DVD-ROM drive
Other features
Mac compatibility
No
Country Distributor
United Kingdom 1 distributor(s)