location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N690GTX-P3D4GD5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N690GTX-P3D4GD5
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 690 4 GB GDDR5
  • - 512 bit 6008 MHz PCI Express x16
  • - DVI-D ports quantity: 1 DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 4.2
  • - 300 W 2x 8-pin
Long product name MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5 :
The long product name of MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 690, 4GB, GDDR5, 512-bit, 3 x DVI, mini DP
More>>>
MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5:
The official description of MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual 28nm GPUs.

- The fastest graphics card on earth!!
- Adopts dual 28nm GTX 600 GPUs and 4GB GDDR5 memory.
- Support NVIDIA GPU Boost Technology.
- Support PCI Express 3.0.

Afterburner Overclocking Utility.

- Support in-game video recording.
- Support wireless control by android/iOS handheld devices.
- Support built-in DX11 effect test.
- Support multi-card control.

3DVision Surround.

- Support 3 displays in full stereoscopic 3D with a single card.
- Support up to 4 displays with a single card for multifunction.

All Solid Capacitor.

- 10 years ultra long lifetime (under full load).
- Lower temperature and higher efficiency.
- Aluminum core without explosion.

Short summary description MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5:
This short summary of the MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N690GTX-P3D4GD5, GeForce GTX 690, 4 GB, GDDR5, 512 bit, 6008 MHz, PCI Express x16

Long summary description MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5:
This is an auto-generated long summary of MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5 based on the first three specs of the first five spec groups.

MSI N690GTX-P3D4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 690, Processor frequency: 915 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
3072
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 690
Processor frequency *
915 MHz
Processor boost clock speed
1019 MHz
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Quad-GPU SLI
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Stream processors
3072
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
512 bit
Memory clock speed
6008 MHz
Memory bandwidth (max)
384 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-D ports quantity *
1
DVI-I ports quantity *
2
Mini DisplayPorts quantity
1
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.2
Performance
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Texture Fill Rate (TFR)
234 GTexel/s
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Power
Minimum system power supply *
650 W
Power consumption (typical) *
300 W
Supplementary power connectors
2x 8-pin
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
Linux operating systems supported
Yes
Packaging content
Interface adapters included
DVI-I - HDMI, DVI-I - VGA
Cables included
DisplayPort
User guide
Yes
Other features
Mac compatibility
No
HDMI
Yes
Number of processors installed
2
Graphics card family
NVIDIA
Maximum operating temperature
98 °C
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:01:29
Uk has collected 1 expert review for MSI N690GTX-P3D4GD5 graphics card NVIDIA GeForce GTX 690 4 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)