Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N580GTX TWIN FROZR II/OC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N580GTX TWIN FROZR II/OC show
Show alternative article codes used in the online market place
Category
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
graphics cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25215
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:14:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card :
The short editorial description of MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card

N580GTX Twin Frozr II/OC - NVIDIA GeForce GTX 580, 1536MB GDDR5, 384 bits, Mini HDMI / DVI-I x 2, CUDA, PhysX
More>>>
Short summary description MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card:
This short summary of the MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card data-sheet is auto-generated and uses the product title and the first six key specs.
MSI N580GTX TWIN FROZR II/OC, GeForce GTX 580, 1.5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card :

MSI N580GTX TWIN FROZR II/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 823 MHz. Discrete graphics adapter memory: 1.5 GB, Graphics adapter memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4276 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

This is an auto-generated long summary of MSI N580GTX TWIN FROZR II/OC GeForce GTX 580 1.5GB GDDR5 graphics card based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08
Testseek has collected 10 expert reviews for MSI N580GTX TWIN FROZR II/OC NVIDIA GeForce GTX 580 1.5GB graphics card and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tomshardware.co.uk
Updated:
2015-02-14
Today we put four factory-overclocked GeForce GTX 580 cards to the test: Gigabyte’s GeForce GTX 580 Super Overclock, MSI’s N580GTX Twin Frozr II/OC, Sparkle’s X580 Captain, and Zotac’s GeForce GTX 580 AMP²! Edition. Which one is worth its premium price...
0%