location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N570GTX Twin Frozr II/OC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N570GTX TWIN FROZR II/OC
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:33:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 570 1.25 GB GDDR5
  • - 2560 x 1600 pixels 320 bit 4200 MHz PCI Express 2.0
  • - DVI-I ports quantity: 2
  • - DirectX version: 11 OpenGL version: 4.0
Warranty:
Long product name MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5 :
The long product name of MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N570GTX Twin Frozr II/OC - NVIDIA GeForce GTX 570, 1280MB GDDR5, 320 bits, Mini HDMI / DVI-I x 2
More>>>
MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5:
The official description of MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Twin Frozr II Thermal Design
- Dual 8cm PWM Fans for double airflow.
- 5 Heatpipes with SuperPipe technology.
- Nickel-plated copper base and form-in-one heat sink for better heat dissipation.
- 20℃cooler and 8.4dB quieter compared to reference design.

GPU Over-voltage Function by Afterburner
- Supports GPU over voltage function.
- Supports Advanced fan speed control.
- Supports 2D/3D customized profile

All Solid Capacitors
- 10 years ultra-long lifetime (under full load).
- Lower temperature and higher efficiency.
- Aluminum core, no the risk of explosion.

PhysX & 3D Vision Surround Technology
- Support PhysX technology effects for realist physics effect.
- Support 3D Vision Surround technology to provide 3 monitor output simultaneously and real 3D image experience in SLI mode.
(Requires compatible 3D monitors and 3D glasses)

Short summary description MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5:
This short summary of the MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N570GTX Twin Frozr II/OC, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5:
This is an auto-generated long summary of MSI N570GTX Twin Frozr II/OC NVIDIA GeForce GTX 570 1.25 GB GDDR5 based on the first three specs of the first five spec groups.

MSI N570GTX Twin Frozr II/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 786 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 4200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
GeForce GTX 570
Processor frequency *
786 MHz
Shader clock
1572 MHz
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
3-Way SLI
Memory
Discrete graphics card memory *
1.25 GB
Graphics card memory type *
GDDR5
Memory bus *
320 bit
Memory clock speed
4200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
Mini HDMI ports quantity
1
DVI-I ports quantity *
2
Performance
PhysX
Yes
TV tuner integrated *
No
DirectX version *
11
OpenGL version *
4.0
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA 3D Vision
Yes
Design
Cooling type *
Active
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Weight & dimensions
Length
268 mm
Depth
37 mm
Height
115 mm
Other features
Mac compatibility
No
HDMI
Yes