location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N210-TC1GD3H/LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N210-TC1GD3H/LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072331313
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:33:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 210 0.5 GB
  • - 64 bit 500 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.1 OpenGL version: 3.1
  • - 20 W
Long product name MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB :
The long product name of MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA GeForce 210, 1GB, 64 bit, PCI Express 2.0, D-Sub/DVI-I/HDMI, 20W
More>>>
MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB:
The official description of MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One Slot and Low Profile Design
- One slot thermal design saves more spaces.
- Low profile design perfectly works with slim or smaller system.

All Solid Capacitors
- 10 years ultra-long lifetime (under full load).
- Lower temperature and higher efficiency.
- Extreme low ESR.

Afterburner Overclocking Utility
- Support GPU overvoltage function.
- Support in-game video recording.
- Support wireless control by android/iOS handheld devices.
- Support built-in DX10 effect test.

Video capturing function - Predator
- Excellent function within Afterburner for free.
- Support real time in-game video capturing.
- GPU multi-thread support.

Short summary description MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB:
This short summary of the MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

MSI N210-TC1GD3H/LP, GeForce 210, 0.5 GB, 64 bit, 500 MHz, PCI Express 2.0

Long summary description MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB:
This is an auto-generated long summary of MSI N210-TC1GD3H/LP graphics card NVIDIA GeForce 210 0.5 GB based on the first three specs of the first five spec groups.

MSI N210-TC1GD3H/LP. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 0.5 GB, Memory bus: 64 bit, Memory clock speed: 500 MHz. DirectX version: 10.1, OpenGL version: 3.1. Interface type: PCI Express 2.0. Cooling type: Passive

Processor
CUDA *
Yes
CUDA cores
16
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 210
Processor frequency *
589 MHz
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
0.5 GB
Memory bus *
64 bit
Memory clock speed
500 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.1
OpenGL version *
3.1
HDCP
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Number of slots
1
Power
Power consumption (typical) *
20 W
Weight & dimensions
Length
159 mm
Depth
35 mm
Height
69 mm
Packaging content
User guide
Yes