MSI logo

MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25941
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10210U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM & 512GB SSD
Warranty:
2 Year
Long product name MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Intel Core i5-10210U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics, WLAN, Webcam, Windows 10 Home 64-bit

MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Define yourself and be your own inspiration. Modern series travels with you in every aspect of life. Powered by the latest 10th Gen. Intel® Core™ i7 processor (Comet Lake) with NVIDIA® discrete graphics. Modern 15 is the perfect laptop for video editing, graphic designing and entertainment.

Wandering around the city to find your inspiration, share your stories online in a coffee shop, lie down on a sofa while enjoying a touching movie or edit your recent trip video on the train heading to your next destination. Modern 15 provides everything you need to create wonderful moments.

Perform Wonderfully
Up to latest 10th Gen. Intel® Core™ i7 processors (Comet Lake) and ultra-fast SSD deliver uncompromised performance when multiple real-time workloads are stacked. The world is at your fingertips, you can capture wonderful moments instantly everywhere.

Supercharge Your Laptop with Dedicated Graphics (Optional)
NVIDIA® GeForce® graphics delivers better performance over integrated graphics, ideal for photo editing, video remastering and gaming.

Supercharged Laptop for Work and Play
Unleash your creativity with stunning photo and video-editing applications like Adobe® Lightroom® and Premiere® Pro.

Design For Perfection
With sleek lightweight aluminum chassis, the Modern series accompany you to find inspiration everywhere in your daily life. Close to 90% Screen-to-body ratio with 180° flip-n-share function, share your wonderful moments with someone special.

Uncompromised Productivity
MSI's exclusive Cooler Boost 3 Technology, with 2 dedicated fans and 3 heat pipes, keeping your laptop cool even in intense usage.

Connect Your Way
Equipped with three USB-A and one USB-C ports, makes connecting devices easier. With the HDMI output and micro SD card reader it can support you to read and display all the wonderful memories you capture without any hassle.

Up to 9 Hours, Create Unconstrainedly
The 52Whr battery provides up to 9 hours on-the-go usage time, feel unconstrained in working and creating.

Type freely and comfortably
The ergonomic design keyboard is optimize for your typing experience. The backlit keyboard can support working in a dim place and with 1.5mm key travel to enhance your typing accuracy and comfort.

Different Aspects, Same Perfection
MSI exclusive True Color Technology provides different modes to best fit your various usages.

Creator Center
The Creator Center takes optimization to the next level with easily adjustable system modes and resources for a wide range of scenarios and needs.

Military-Grade Durability
To ensure the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Modern 15 A10M-259IT, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description MSI Modern 15 A10M-259IT Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Modern 15 A10M-259IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.