location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Modern
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 C12M-038NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MODERN 14 C12M-038NL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072950873
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
MSI MODERN 14 C12M-038NL user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i7-1255U (12MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080
  • - 16GB (3200MHz) DDR4-SDRAM & 512GB SSD
Warranty: 2 year
Long product name MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1255U (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home
More>>>
MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Explore a new chapter in life with the new Modern series laptop. The slim, powerful and stylish Modern series is here to add flair to your daily productivity. Start your passion here.

Lorraine Sorlet
Lorraine Sorlet is a French artist who creates illustrations and paintings inspiration from her own everyday Parisian good time. In the work of Lorraine you can see it fueled by tenderness, captivating, humorous and bold colors in her universe.

With Lorraine's vivid and graceful artwork, We partner up to tailor immersive universe of Modern series visual to tell the inspiration about love, work, travel. You can see laptop become a window to help people pursue their dreams and style, choose your favorite and enter to whole new life stage with Modern series.

Take the Spotlight
Classic Black styled in its mysterious charm, Urban Silver mirrors the beauty of the future and technology, it dazzling gloss light up all of people's imagine. With the Modern series, you will represent the vanguard and to lead stylish whenever, wherever, and however you want.

Vibrant Design
Forget the ordinary, embrace the Modern.
Its unique, thin and sleek design comes with a smooth finish with everything you need even before opening the lid.

Stunning Performance
The Modern Series features the latest 12th Gen. Intel® Core™ i7 processor & Intel® Iris® Xe graphics, it offers higher performance on multi-tasking and entertainment. Especially with Intel® Iris® Xe graphics, it provides the performance to empower your daily productivity.

Tap. Click. Swipe.
The Modern series keep your workflow going, with enlarged touchpad with smooth and responsive fingertip control. The 180° lay-flat and Flip-n-Share function allows you to one click to share your screen for a more productive workspace. The optimized 1.5mm key travel makes the typing experience more ergonomic. Thanks to a full-size backlit keyboard, you can work in dark environments.

Travel with Ease
With the extremely portable and ultra slim chassis weighing at 1.4kg, the Modern 14 is a lightweight laptop made for extreme mobility and stylish looks wherever you go.

All the Ports You Need
The Modern 14 provides all the ports you need, with USB-A, USB-C, Micro SD, and HDMI. You can charge while connecting devices simultaneously.

Auditory Euphoria
Immerse yourself in your favorite music with Modern series in the heart of the city, experience sound the way it's meant to be heard. With the ability to support up to 24bit / 192kHz sampling, Be it on the studio or the live one. You will get is 100% of the real sound, just Feel it. Dance with it. Sing with it.

MSI Center Pro
For your multi-tasking, the MSI Center Pro takes optimization to the next level with easily adjustable system modes and resources for a wide range of scenarios and needs.

Military-Grade Durability
To ensure the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.

Short summary description MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Modern 14 C12M-038NL, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of MSI Modern 14 C12M-038NL Intel® Core™ i7 i7-1255U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

MSI Modern 14 C12M-038NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.4 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1255U
Processor cores
10
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-down
12 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Nahimic 3
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
Yes
Front camera HD type
HD
Camera
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system installed *
Windows 11 Home
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Number of battery cells
3
Battery capacity *
53.8 Wh
Power
AC adapter power
65 W
Weight & dimensions
Width
319.9 mm
Depth
223 mm
Height
19.4 mm
Weight *
1.4 kg