Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Mega Player 533, 256MB (with FM) 0.256 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mega Player 533, 256MB (with FM)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEGA PLAYER 533 FM256
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6807
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Mega Player 533, 256MB (with FM) 0.256 GB :
The short editorial description of MSI Mega Player 533, 256MB (with FM) 0.256 GB

Mega Player 533, 256MB (with FM function)
More>>>
MSI Mega Player 533, 256MB (with FM) 0.256 GB:
The official marketing text of MSI Mega Player 533, 256MB (with FM) 0.256 GB as supplied by the manufacturer

Digital Audio Player
MEGA PLAYER 533 supports MP3, WMA audio files playback.
Voice Recording (only for MEGA PLAYER 533)
MEGA PLAYER 533 provides synchronous recording function for voice, and the recorded files will be stored in WAV format.
FM Radio Broadcasting (only for MEGA PLAYER 533)
MEGA PLAYER 533 provides the function of receiving FM Radio frequency. Users are able to save 10 favorite FM stations.
USB Card Reader
MEGA PLAYER 533 allows users to store data on the SD card. It can be a card reader and a flash disk without the battery.
USB Flash Disk
allows users to store personal data into memory of MEGA PLAYER 533.
EQ modes
MEGA STICK 533 provides various EQ modes, such as JAZZ, ROCK, CLASSICAL, and POP,for users to choose to increase the enjoyment of listening to music, and to meet the personal need or habit.
Play modes
While playing music or voice files, you are allowed to select a desired repeat setting from NORMAL, REPEAT ONE, REPEAT ALL, SHUFFLE, and SHUFFLE REP.
Setting Power OFF Timer
User can set the timer under Power OFF setting to turn off MEGA PLAYER 533 SERIES automatically when MEGA PLAYER 533 SERIES is operating for a period time.

Short summary description MSI Mega Player 533, 256MB (with FM) 0.256 GB:
This short summary of the MSI Mega Player 533, 256MB (with FM) 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Mega Player 533, 256MB (with FM), 0.256 GB, LCD, FM radio, 40 g

Long summary description MSI Mega Player 533, 256MB (with FM) 0.256 GB:
This is an auto-generated long summary of MSI Mega Player 533, 256MB (with FM) 0.256 GB based on the first three specs of the first five spec groups.

MSI Mega Player 533, 256MB (with FM). Total storage capacity: 0.256 GB. Display: LCD. FM radio. Voice recording. Weight: 40 g

Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.256 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
96 x 25 pixels
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
90 dB
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 45 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
40 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
58 x 48.5 x 13.5 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, Windows 98SE, Windows 2000, Windows ME,Windows XP Home, Windows XP Pro
Brand Image Product code Product Stock Price from
MSI Mega Player 533, 256MB 0.256 GB MSI Mega Player 533, 256MB 0.256 GB
(show image)
MEGA PLAYER 533 Mega Player 533, 256MB 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X