MSI logo

MSI MEG Infinite X 10TE-830MYS Intel® Core™ i9 i9-10900KF 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133979
Info modified on:
09 Mar 2024, 14:19:00
Short summary description MSI MEG Infinite X 10TE-830MYS Intel® Core™ i9 i9-10900KF 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black:

MSI MEG Infinite X 10TE-830MYS, 3.7 GHz, Intel® Core™ i9, i9-10900KF, 32 GB, 2 TB, Windows 10 Home

Long summary description MSI MEG Infinite X 10TE-830MYS Intel® Core™ i9 i9-10900KF 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Desktop PC Black:

MSI MEG Infinite X 10TE-830MYS. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900KF. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 12 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.