location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MEG Infinite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X 10TD-829EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEG INFINITE X 10TD-829EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072754426
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
MSI MEG INFINITE X 10TD-829EU user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10700KF (16MB Cache, 3.8GHz)
  • - NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 32GB DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black :
The long product name of MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10700KF (16MB Cache, 3.8GHz), 32GB DDR4-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black:
The official description of MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MASTER THE GAME
The MEG series seeks to transcend current gaming products, the flagship model designed to push the limits of what an extreme gaming series can be. Combining the strengths of our existing arsenal with new innovative technology; this results in significant improvements in operational and gaming efficiency. With the MEG series, take complete control of performance and personalization with the ultimate gaming series for enthusiasts who want it all.

DESIGN STORY
The Infinite series is built for gamers with a never-ending desire to game and want endless possibilities to game the way they want. The design of Infinite's case boasts elements of electric circuitry traces on the front side, which can be customized with RGB colors, to keep a system with all this power cool, the Infinite series uses MSI's exclusive Silent Storm Cooling thermal design, making its cooling efficiency unmatched and as quiet as an assassin. The Infinite series gaming desktop is ready to conquer for arduous battlefield.

OUTPLAY THE COMPETITION
Experience a 30% boost in computing from gen-to-gen. MSI Desktop equips the 10th Gen. Intel® Core™ i9 processor with the upmost computing power to bring you an unparalleled gaming experience.

NVIDIA GEFORCE® RTX SUPER™ SERIES GRAPHICS
The new GeForce® RTX SUPER™ Series has more cores and higher clocks for superfast performance compared to previous-gen GPUs. See your games come to life with super-fast ray tracing; delivers physically accurate shadows, reflections, and lighting. Tap into Tensor Cores for super-powerful AI-processing. Advanced memory, performance boosts, and processing technologies make these GPUs the perfect weapon for hardcore gamers. Get your super powers.

LIGHTNING FAST
Unleash the full potential with the latest SSD technology, the NVM Express. 6 times faster than traditional SATA SSD.

STRONGER AND FASTER
Featuring the latest 10th Gen Intel® Core™ processors, memory can support up to DDR4 2933MHz to delivers an unprecedented gaming experience.

SILENT STORM COOLING 3
To get outstanding performance MSI Gaming Desktops are equipped with an exclusive, smart and powerful cooling system. MSI’s Silent Storm Cooling embraces several separated chambers that individually take care of different components within the system. This unique design makes sure the system’s temperature stays perfectly under control, supporting a cool and silent operation.

LIGHT UP YOUR RIG
MSI Infinite series supports Mystic Light function, partnered with the exclusively developed Mystic Light software gamers can define what their favorite light mode is.

SHOW OFF YOUR PERSONALIZED RIG
Worried that nobody will notice your cool interior set up? MEG Infinite X uses a see-through glass window design that lets users proudly display the interior of their gaming set up.

THE LATEST WIFI 6 TECHNOLOGY
The MSI Desktop features the latest Wi-Fi 6 802.11ax standard, and speed up to 2.4 Gbps, which is 3x times faster than the Ethernet LAN. The latency is also 75% lower than the previous generation. With Wi-Fi 6 technology, MSI is destined to break the speed myth of wireless connection

MAXIMIZE PERFORMANCE
Read and write your files over USB faster than ever. Featuring USB-C ports, the MSI Gaming Desktop our USB devices, delivering lightning-fast transfer speed up to 5Gb/s.

BEST PROTECTION FOR TRANSPORTATION
To protect your most important component of your gaming PC and MSI Graphics Card, we designed it in a vertical position. This will prevent bending of the card or damage to the PCI-E slot during transport.

MSI APP PLAYER
Developed under an exclusive partnership with BlueStacks, the MSI APP Player brings seamless gaming experience between mobile games and PC platform, and leverages customized features as specific keyboard lighting and better graphics with multi-task works.

EASY TO UPGRADE
Always get the best performance out of your system with the latest technologies. The components inside MSI Gaming Desktops are easily accessible and ready to be upgraded at any time. Whether you’re expanding storage or upgrading your processor or graphics card, you can always keep your gaming rig up to date with the latest hardware.

ALL NEW NAHIMIC 3 NEXT LEVEL AUDIO IMMERSION
Enhance in-game 3D surround sound and make finite control over your music, movies, and conference calls.

Short summary description MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black:
This short summary of the MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI MEG Infinite X 10TD-829EU, 3.8 GHz, Intel® Core™ i7, i7-10700KF, 32 GB, 1 TB, Windows 10 Home

Long summary description MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of MSI MEG Infinite X 10TD-829EU Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

MSI MEG Infinite X 10TD-829EU. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 12 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700KF
Processor cores
8
Processor threads
16
Processor boost frequency
5.1 GHz
Processor frequency *
3.8 GHz
Processor socket
LGA 1200 (Socket H5)
Processor cache
16 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
125 W
Configurable TDP-down
95 W
Configurable TDP-down frequency
3.5 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory bandwidth supported by processor (max)
45.8 GB/s
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Volume
40 L
Placement supported
Vertical
Water cooling system
Yes
Product colour *
Black
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z490
Audio chip
Realtek ALC892
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
199325
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Weight & dimensions
Width *
210 mm
Depth *
450 mm
Height *
488 mm
Weight *
12 kg
Package weight
15 kg
Packaging content
Display included *
No
Logistics data
Harmonized System (HS) code
84715000