MSI logo

MSI Megabook M673 120GB Black 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16195
Info modified on:
29 Jan 2025, 19:33:35
Short summary description MSI Megabook M673 120GB Black 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

MSI Megabook M673 120GB Black, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description MSI Megabook M673 120GB Black 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7400 Windows Vista Home Premium:

MSI Megabook M673 120GB Black. Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® Go 7400. Operating system installed: Windows Vista Home Premium. Weight: 2.6 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.