MSI logo

MSI K9ND Speedster-WA6 Socket F (1207) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80817
Info modified on:
30 Oct 2024, 13:09:48
Short summary description MSI K9ND Speedster-WA6 Socket F (1207) ATX:

MSI K9ND Speedster-WA6, Socket F (1207), 16 GB, ECC, ATX, 7.1 channels, Realtek ALC888

Long summary description MSI K9ND Speedster-WA6 Socket F (1207) ATX:

MSI K9ND Speedster-WA6. Processor socket: Socket F (1207). Maximum internal memory: 16 GB, ECC сompatibility: ECC. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Graphics controller: XGI Z7. Expansion slots: -1 PCI-Express x16 (x8/x16) -1 PCI-Express x16 -1 PCI-Express x8 -2 PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.