MSI logo

MSI K9N6SGM-V motherboard Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149438
Info modified on:
12 Jun 2018, 09:55:27
Short summary description MSI K9N6SGM-V motherboard Socket AM2 micro ATX:

MSI K9N6SGM-V, AMD, Socket AM2, 1000 MHz, 2 GB, 128 MB, micro ATX

Long summary description MSI K9N6SGM-V motherboard Socket AM2 micro ATX:

MSI K9N6SGM-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 2 GB. Maximum graphics card memory: 128 MB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 2 x PCI 1 x PCI-E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.