location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N SLI Platinum Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N SLI Platinum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9N SLI PLATINUM
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9N SLI Platinum Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX
  • - 4 Maximum internal memory: 8 GB
Long product name MSI K9N SLI Platinum Socket AM2 ATX :
The long product name of MSI K9N SLI Platinum Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9N SLI Platinum ATX AMD Socket AM2 Retail
More>>>
MSI K9N SLI Platinum Socket AM2 ATX:
The official description of MSI K9N SLI Platinum Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you looking for a silent yet powerful SLI platform system? The K9N SLI Platinum must be the board you have been waiting for! It’s the new generation product that revolutionizes overclocking performance and reliability. The K9N SLI Platinum is fully SLI compatibile, but it also includes more features than you can shake a stick at! The cooling technology employed on this board provides a 100% silent solution, highly recommend special for the users who wants performance and quiet gaming or multimedia platform.

Short summary description MSI K9N SLI Platinum Socket AM2 ATX:
This short summary of the MSI K9N SLI Platinum Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N SLI Platinum, AMD, Socket AM2, 1000 MHz, 8 GB, 0, 1, Vitesse VSC8601

Long summary description MSI K9N SLI Platinum Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N SLI Platinum Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N SLI Platinum. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 8 GB. RAID levels: 0, 1. LAN controller: Vitesse VSC8601, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Power source type: ATX

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Processor system buses supported
1000 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
2
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
S/PDIF out port
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Vitesse VSC8601
Networking features
Gigabit Ethernet
Features
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
3x PCI (32-bit) 2x PCI-Express x1 2x PCI-Express x16
Weight & dimensions
Width
245 mm
Depth
305 mm
Other features
Dimensions (WxDxH)
245 x 305
Audio output
Realtek ALC883
Floppy disk drive connector
Yes
RAID controller type
SATA II
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:25:41
Uk has collected 17 expert reviews for MSI K9N SLI Platinum Socket AM2 ATX and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:25:37
Upgrade to an AM2 Athlon 64 system now Picture 4 With promises of 35W Athlon 64 desktop CPUs, RAM speeds of up to 1,066MHz and the awesome FX-62, the new socket from AMD should appeal to everyone. And with prices ranging from £43 to £116, theres a bo...
83%
custompc.co.uk
Updated:
2011-10-04 00:25:41
The K9N SLI Platinum is a poor start for nForce 570, as its a worse overclocker than its predecessor, nForce4 SLI. That said, early nForce4 SLI boards required numerous BIOS updates before being transformed into the tweakable monsters they are today...
Bottom line The K9N SLI Platinum is a poor start for nForce 570, as its a worse overclocker than its predecessor, nForce4 SLI. That said, early nForce4 SLI boards required numerous BIOS updates before being transformed into the tweakable monsters they are today...
50%
HEXUS.net
Updated:
2016-12-29 20:55:37
AMDs AM2 processors have been with us for a number of weeks now, as have NVIDIAs nForce 500-series chipsets. Thus far weve explored a few systems featuring different socket AM2 motherboards, along with a look at Foxconns reference-cum-retail board...
Bottom line The MSI K9N SLI Platinum took our usual barrage of tests without any trouble, so it shouldnt prove too much trouble for anyone familiar with PC installations to get this board up and running. There are still a few software issues, however, such as NT...
0%
hothardware.com
Updated:
2011-10-04 00:25:26
Nvidias SLI technology launched in mid-2004, and was designed to provide high-performance rendering power for gamers. Because the technology was brand new, and the fastest thing on the market, SLI configurations demanded exorbitant price premiums over sin...
0%
maximumpc.com
Updated:
2011-10-04 00:25:27
We loved MSI’s last nForce4 board so much that we gave it a Kick Ass award and even bumped the Asus A8N32-SLI board from our Best Of The Best list. Unfortunately, MSI was so late to the nForce4 SLI x16 party that the board debuted right on the cusp of...
80%
nvnews.net
Updated:
2011-10-04 00:25:29
The nForce 5 series of motherboards were released almost off the radar. There wasnt the grand unveiling like when the nForce 3 was released, bringing Athlon 64 CPUs to the market or when the nFor...
0%
viperlair.com
Updated:
2011-10-04 00:25:30
MSIs latest 570 SLI based motherboard makes its way into our labs. How does it fare against the top-of-the-line nForce 4 boards?...
Bottom line Despite not being based on NVIDIAs flagship chipset, the MSI K9N SLI Platinum has shown to be a very impressive board. The build quality and design is very good. Minor items, such as SATA connection placement, was well thought out by MSI. We liked th...
0%
neoseeker.com
Updated:
2011-10-04 00:25:31
Today we are looking at MSIs K9N SLI Platinum - a medium range socket AM2 motherboard based on the nForce 570 chipset that aims to pack a lot of value as well as nearly all the functionality of the top end nForce 590 family of boards.The nForce 570...
Bottom line Dont let the tone of the overclocking section deter you - unless you plan in engaging in extreme overclocking, the K9N is a good choice, and should provide a stable platform - frankly given its $60-$70 price advantage over an nForce 590 board it is c...
0%
Techreport.com
Updated:
2011-10-04 00:25:33
NVIDIAS NFORCE 590 SLI got all the attention when AMD launched its new AM2 platform, and for good reason. The chipset is packed to the gills with more PCI Express lanes, Serial ATA ports, integrated Gigabit Ethernet controllers, and fancy buzzwords th...
Bottom line If the results of our performance tests make one thing clear, its that the nForce 570 SLI chipset has no problem keeping up with its more expensive sibling. The loss of true dual 16-lane SLI doesnt have an impact on the performance of a pair of GeFor...
0%
pcstats.com
Updated:
2011-10-04 00:25:34
With the nForce 570 SLI you get 8-channel High Definition audio, onboard dual Gigabit Ethernet network connections, six Serial ATA channels and of course the option to take advantage of SLI via dual PCI Express x16 slots!...
88%
madshrimps.be
Updated:
2011-10-04 00:25:38
Our Chinese Freelancer friend Windwithme shares his first hand-on experience with the upcoming socket AM2 socket from AMD, the NDA is set for 23rd this month (if that date doesn?t change, again), so while he isn?t allowed to share final benchmark numbe...
0%
pureoverclock.com
Updated:
2011-10-04 00:25:40
Not so long ago Nvidia launched the nForce 500 chipsets for AMDs new DDR2 capable socket, AM2. By now you should all be aware of the minimal performance increases DDR2 has brought to the A64 architecture and its low latency on-die memory controller...
Bottom line If we look at the two boards performance at stock, the MSI does look good. Its quite a bit cheaper than the Foxconn, offers a very similar feature set, and SLI performance just a fraction behind the Foxconn, yet in this day and age, what with overcloc...
0%
hardwarezone.com.sg
Updated:
2014-01-20 01:14:16
AMDs move towards their next generation platform change has so far trudged along secretly, which is uncharacteristic of the bold and often outspoken microprocessor giant. Of course, one cannot still consider it a secret since AMDs plans...
0%