Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9N Platinum Socket AM2 ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9N Platinum
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9N PLATINUM
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11553
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI K9N Platinum Socket AM2 ATX :
The short editorial description of MSI K9N Platinum Socket AM2 ATX

K9N Platinum
More>>>
MSI K9N Platinum Socket AM2 ATX:
The official marketing text of MSI K9N Platinum Socket AM2 ATX as supplied by the manufacturer

Features:
- Supports 64-bit AMD Athlon processors (Socket AM2).
- NVIDIA nForce 570 Ultra Chipset.
- Realtek 7.1 CH HD audio.
- Live Update.
- Dual Corecell.
- MSI Dual CoreCenter.
- DOT, DigiCell.
- nVidia Firewall.

Short summary description MSI K9N Platinum Socket AM2 ATX:
This short summary of the MSI K9N Platinum Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9N Platinum, AMD, Socket AM2, 1000 MHz, 8 GB, 0+1,5, Dual Gigabit Ethernet

Long summary description MSI K9N Platinum Socket AM2 ATX:
This is an auto-generated long summary of MSI K9N Platinum Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9N Platinum. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 8 GB. RAID levels: 0+1,5. Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket AM2
Maximum number of SMP processors
1
Processor system buses supported
1000 MHz
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0+1,5
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
3
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
Number of IEEE1394 connectors
2
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
Networking features
Dual Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
Realtek ALC883
Power source type
What the power source is.
ATX
Other features
Controller 2nd interface type
Ultra-ATA/133
Controller interface type
Serial ATA II
Floppy disk drive connector
Yes
RAID controller type
SATA II
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
2x PCI Express x16 2x PCI Express x1 3x PCI 32-bit
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Uk has collected 2 expert reviews for MSI K9N Platinum motherboard Socket AM2 ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Nl heeft 2 proffesionele recensies verzameld voor MSI K9N Platinum moederbord Socket AM2 ATX. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Fr a recueilli 2 avis d’experts pour MSI K9N Platinum carte mère Prise AM2 ATX et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
De hat 2 Expertenmeinungen über MSI K9N Platinum Motherboard Socket AM2 ATX eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Testseek ha raccolto 2 recensioni da parte di esperti per MSI K9N Platinum scheda madre Presa elettrica AM2 ATX e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Es ha coleccionado 2 opiniones de expertos para MSI K9N Platinum placa base Socket AM2 ATX y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Dk har samlet 2 ekspertanmeldelser for MSI K9N Platinum bundkort Sokkel AM2 ATX og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:05:56
Se har samlat in 2 experttester för MSI K9N Platinum moderkort Socket AM2 ATX och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Review comments Score
Bcchardware.com
Updated:
2011-10-04 00:05:54
For year or so, AMD enjoyed increasing market share with their very popular K8 series of Socket 939 processors. With an integrated memory controller and a very efficient architecture, AMD was a very popular choice with enthusiasts and gamers. Intel...
Good Very inclusive bundle - everything you need, Supports 8GB of DDR2, Dual GB Ethernet, Passive cooled chipset is silent, Lots of I/O options...
Bad A little disappointed with overclocking.
Bottom line This board has many of the latest features that weve all come to expect from a flagship motherboard and MSI brings it to market at a very decent price. Although at first glance it appears to support SLI, it in fact has one 16x PCIe slot and the othe...
90%
hardwarezone.com.sg
Updated:
2016-12-29 20:52:10
Now that weve let the cat out of the bag in reference to NVIDIAs nForce 500 MCP family, were able to delve deeper into the various boards that are now supporting the new chipset. However, instead of focusing entirely on the ultra high-e...
90%
Show all
Customer service details
X