location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9A2GM-FIH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9A2GM-FIH
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:29:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - micro ATX AMD 780G Realtek ALC888 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX :
The long product name of MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9A2GM-FIH - Onboard GbE LAN, IEEE1394, HDMI, AMD® 780G + SB700, DDR2 533/667/800/1066, Realtek® ALC888, M-ATX
More>>>
MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX:
The official description of MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX:
This short summary of the MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9A2GM-FIH, AMD, Socket AM2, 8 GB, 0, 1, 0+1, Realtek RTL8111C, micro ATX

Long summary description MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX:
This is an auto-generated long summary of MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX based on the first three specs of the first five spec groups.

MSI K9A2GM-FIH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. LAN controller: Realtek RTL8111C. Motherboard form factor: micro ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
USB 2.0 connectors *
6
Number of SATA connectors
4
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Network
LAN controller
Realtek RTL8111C
Features
Motherboard chipset *
AMD 780G
Audio chip
Realtek ALC888
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
Expansion slots
- 1 x PCI Express x16 - 1 x PCI Express x1 - 2 x PCI
Weight & dimensions
Width
244 mm
Depth
244 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:08:46
Uk has collected 3 expert reviews for MSI K9A2GM-FIH motherboard AMD 780G Socket AM2 micro ATX and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
tweak.dk.uk
Updated:
2011-10-04 00:08:44
Once again AMD is ready with another integrated solution for a chipset and graphicscard. The motherboard on the bench today is from MSI, called MSI K9A2GM-FIH. The motherboard is primarily aimed at the HTPC people and the system integrator. Theres a n...
Good HDMI connection on the motherboard, Acceleration of HD Video (ATI AVIVO HD 2), Good OC qualities, Fast graphicscard...
Bad Drivers arent 100 % ready yet, Metal capacitors could have been used.
Bottom line The motherboard delivers good results in performance and stability. AMDs new chipset is a perfect match for people who wants HD support and the ability to play games. The motherboard has an HDMI output which is a must if youre building an HTPC for t...
92%