location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI K9A2 Platinum V2 Socket AM2 ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K9A2 Platinum V2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K9A2 PLATINUM V2
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2018 15:05:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI K9A2 Platinum V2 Socket AM2 ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM2
  • - ATX Realtek ALC888 / ALC888T 7.1 channels
  • - 4 Maximum internal memory: 8 GB
Long product name MSI K9A2 Platinum V2 Socket AM2 ATX :
The long product name of MSI K9A2 Platinum V2 Socket AM2 ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K9A2 Platinum V2 - AMD® Phenom/Athlon/Sempron, AMD® 790FX and SB600 Chipset, Dual DDR2 533/667/800/1066, 4 DDR2 DIMMs (240pin / 1.8V), Realtek® ALC888/ALC888T, Realtek PCI-E GbLAN controller 8111B, ATX Form Factor
More>>>
MSI K9A2 Platinum V2 Socket AM2 ATX:
The official description of MSI K9A2 Platinum V2 Socket AM2 ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• Key components status hardware monitor.
- Monitor the Dual Core CPU each unit status.
- Optimize System status define.
- Auto speed up with system loading change.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Short summary description MSI K9A2 Platinum V2 Socket AM2 ATX:
This short summary of the MSI K9A2 Platinum V2 Socket AM2 ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI K9A2 Platinum V2, AMD, Socket AM2, 8 GB, 0, 1, 0+1, ATX, 7.1 channels

Long summary description MSI K9A2 Platinum V2 Socket AM2 ATX:
This is an auto-generated long summary of MSI K9A2 Platinum V2 Socket AM2 ATX based on the first three specs of the first five spec groups.

MSI K9A2 Platinum V2. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888 / ALC888T. Width: 305 mm, Depth: 245 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM2
Memory
Number of memory slots *
4
Maximum internal memory *
8 GB
Storage controllers
RAID levels
0, 1, 0+1
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
4
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Number of IEEE1394 connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Microphone in
Yes
Features
Audio chip
Realtek ALC888 / ALC888T
Audio output channels *
7.1 channels
Motherboard form factor *
ATX
Power source type
ATX
Expansion slots
Expansion slots
4 x PCI-E 2.0 x16 2 x PCI 1 x PCI-E x1
Weight & dimensions
Width
305 mm
Depth
245 mm
Other features
Floppy disk drive connector
Yes