location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H67MS-E43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H67MS-E43
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1155 (Socket H2)
  • - micro ATX Realtek ALC892 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 32 GB
  • - 1024
Long product name MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX :
The long product name of MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H67MS-E43 - Socket 1155, Sandy Bridge, Intel H67, DDR3 1066/1333, DX10.1, M-ATX
More>>>
MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX:
The official description of MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Military Class II Concept components: Top quality & stability
- OC Genie II: Auto OC to boost performance in 1 sec
- ClickBIOS: Easy-to-use UEFI BIOS interface
- THX TruStudio PRO: deliver the fullest audio experience for games, music and movies
- IGP Supports DirectX 10.1, Shader Model 4.0 and OpenGL 2.0
- Support SATA 6Gb/s.

- A high-fidelity sound reproduction standard
- Accurately reproduce the fullest audio experience of movie, music and game soundtracks

- Instant MB info monitor
- Green Power: CPU Phase, system fan speed controlled with max power saving
- Smart Mode: 4 instant OC modes

- User friendly & totally free applications
- Power on to run applications in 25 seconds
- Multi-language interface support

- APS is Active Phase Switching is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU.
- Saving Power under Variable Loading.
- Power Usage More Efficiency.

- Support next-generation SATAIII, up to 6Gbps bandwidth
- Double the data transfer rate of SATAII (3Gbps)
- Universal charger utility for Apple iPad, iPhone, iPod
- Compatible with all MSI Mainboards

- Supports 1080 Full-HD multimedia playback
- A perfect connection to HD visual effects
- Better casual gaming experience with DirectX 10 support

- Faster and Flexible and instant
- If BIOS crash, it still can boot from USB Drive
- Update BIOS from USB Drive by M-Flash Fucntion

- The loss-less content protection technology with full-rate audio enjoyment from Blue-ray Disc
- Support for 24-bit / 192kHz sample rate offers high quality digital decoders and speakers
- support 7.1 channels playback, plus 2 channels of independent stereo sound output (multiple streaming) through the front panel stereo outputs

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

Short summary description MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX:
This short summary of the MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H67MS-E43, LGA 1155 (Socket H2), 32 GB, 1066,1333 MHz, 0, 1, 5, 10, 1024 MB, Realtek RTL8111E

Long summary description MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of MSI H67MS-E43 motherboard LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

MSI H67MS-E43. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB. LAN controller: Realtek RTL8111E, Networking features: PCI Express LAN 10/100/1000 Fast Ethernet

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
4
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1024 MB
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
4
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
PCI Express LAN 10/100/1000 Fast Ethernet
Features
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Weight & dimensions
Width
245 mm
Depth
245 mm