location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H61M-P20 (G3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H61M-P20 (G3) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072254070 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron® G
  • - PC micro ATX Intel® H61 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA II
  • - Intel HD Graphics 1759
  • - BIOS type: UEFI Clear CMOS jumper
  • - Fast Ethernet
Long product name MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H61M-P20 (G3), LGA 1155, Intel H61 (B3), 2 x DDR3 1333/1066MHz, Intel HD Graphics, 1 x PCI Express 3.0 x16, 4 x SATA 3.0Gb/s, UEFI BIOS, mATX
More>>>
MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- OC Genie II: Auto OC to boost performance in 1 sec.
- ClickBIOS Concept: Easy-to-use UEFI BIOS interface.
- Support VGA & DVI-D output.
- IGP Supports DirectX 11, Shader Model 5.0, OCL 1.1 and OpenGL 3.1.
- The DirectX 11 effect is only supported with the 3rd Gen Intel processors for LGA 1155 socket.

Short summary description MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H61M-P20 (G3), Intel, LGA 1155 (Socket H2), Intel® Celeron® G, 5 GT/s, DDR3-SDRAM, 16 GB

Long summary description MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of MSI H61M-P20 (G3) motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

MSI H61M-P20 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron® G. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 1759 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E, Networking features: Fast Ethernet

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron® G
Maximum number of SMP processors
1
System bus rate
5 GT/s
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
ECC
No
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
16 GB
Supported memory module capacities
1GB, 2GB, 4GB, 8GB
Storage controllers
Supported storage drive interfaces *
SATA II
Graphics
Maximum graphics card memory
1759 MB
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Graphics card family
Intel
Graphics card
HD Graphics
OpenGL version
3.1
DirectX version
11
Discrete graphics support
Yes
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
6
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
3
Microphone in
Yes
S/PDIF out port
No
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
LAN controller
Realtek RTL8105E
Wi-Fi *
No
Networking features
Fast Ethernet
Features
Motherboard chipset *
Intel® H61
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Cooling type
Passive
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI Express slots version
2.0, 3.0
PCI Express configurations
1x16
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Processor special features
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
226 mm
Depth
173 mm
Packaging content
Drivers included
Yes
Other features
Dual Link DVI
Yes
Controller interface type
Intel H61 (B3)
Quick installation guide
Yes
Serial port via internal header
Yes
Parallel port via internal header
Yes
Country Distributor
United Kingdom 1 distributor(s)