Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT83VR 6RF(Titan SLI)-038PL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT83VR 6RF-038PL show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2802
This statistic is based on the 96362 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94193 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-6820HK (8M Cache, 2.70 GHz), 18.4" Full HD (1920x1080) LED, 32GB DDR4, 256GB SSD + 1TB SATA HDD, BD Writer, Intel HD Graphics 530 + 2 x NVIDIA GeForce GTX 1080 8GB GDDR5X, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

THE ULTIMATE NOTEBOOKS GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

NVIDIA'S LATEST GEFORCE® GTX 1080 SLI GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1080 SLI GPU is expected to improve more than 40% than GeForce® GTX 900M Series SLI. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1080 SLI GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. GeForce® GTX 1080 / 1070 / 1060 graphics cards shall bring you the enthusiast level of VR experience. As the only brand certified by NVIDIA, Intel and VIVE, MSI is the 1st VR ready gaming laptop brand and provides an exceptionally smooth and powerful mobile platform for the ultimate immersive virtual reality experience. It is highly recommended to enjoy this latest technology and explore the amazing artificial world with MSI extreme gaming notebooks. Get ready before everyone else with World's best VR ready gaming notebooks and to be amazed by the excitement experience from the simulated reality.

IPS LEVEL, TRUE-TO-LIFE VIEWING EXPERIENCE

IPS level display with higher gamut of 72% NTSC color range takes image clarity to a whole new level with higher pixel resolution. Images are amazingly 40% more sharp and vivid in contrast level and 20% clearer in brightness level compared with those on regular TN panels. Hence, images are more vivid even from left and right side of the viewing angle. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

TRUE COLOR TECHNOLOGY

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

BEST SURROUND MODE ON GT SERIES GAMING NOTEBOOKS

Expand the vision for extreme gaming experience. Embrace immersive gaming experience by expanding your gaming real estate across 3 external displays in 4K UHD resolution with the Latest Surround Mode technology.

MSI GT series has innovative design of pure discrete graphics mode. The Matrix Display on GT series therefore supports up to 3 external 4K displays, 4 displays in total simultaneously through one HDMI (4K @ 60Hz) compatible port, one Mini DisplayPort 1.2 and one Thunderbolt 3* (Type-C port) plus the laptop built-in display. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160 @60Hz.

MSI Matrix Display and Latest Surround Mode technologies create an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

ALL NEW ID DESIGN, 18.4” GAMING MONSTER WITH SLI

Inspired by ultimate weapon in Sci-Fi scenarios and the previous GT80, the design should give it a fluid look with feeling of light speed. The engineers refine every detailed component and enhance the mechanical materials while staying true to its extreme performance. The GT83 Titan SLI is no doubt the world's most powerful 18.4” SLI gaming notebook in the mobile market.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage. For GT series with the Core i7-6820HK SKU, CPU frequency can be stretched from 3.6GHz to over 4GHz by SHIFT Turbo mode and CPU performance increases 30% compared with that of i7-4720HQ.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between five profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

MXM VGA DESIGN – KEEP YOUR WEAPON SHARP AND EDGY

MSI's MXM VGA design allows you to change and repair the GPU more easily when needed. The special design also prevents heat on the motherboard, ensuring the laptop performance and durability.

SUPER RAID 4 STORAGE – LOAD GAMES IN SECONDS

Get in the game before everyone else with Super RAID 4, MSI's fastest RAID 0 storage configuration. Combining dual M.2 PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

ONE PORT FOR ULTRA DATA TRANSFER, 4K PIXELS AND 5V/3A DEVICE CHARGING

MSI is the first in the world to adopt the Thunderbolt 3 interface on its gaming notebooks. The latest and fastest interface Thunderbolt 3 supports up to 40Gbps data transfer rates and dual 4K displays with daisy chain capabilities. Its USB 3.1 ultra speed interface supports up to 5V and 3A current output for charging.

CONNECT 4K

60Hz display with single Thunderbolt™ 3. Enjoy your game with double the sensation.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST TITAN - TRIPLE FANS WITH 15 HEAT PIPES FOR EXTREME SLI GRAPHICS PLATFORM

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. Cooler Boost Titan consists of three enhanced fans. Two Whirlwind Blade with 29 blades plus one 23 blades fan for GPU and CPU increase 30% more airflow at same RPM. Independent thermal solution on both CPU and GPU with a total of 15 heat pipes make sure that the overclocked CPU keep its highest performance while maintaining the best SLI graphics output of the mobile platform.

ESS SABRE HIFI AUDIO DAC – 16X HIGHER HEADSET AUDIO DETAIL THAN CD

Push the limits of your audio peripherals and hear the difference with the SABRE Audio DAC. Support 32bit/384KHz sampling rate. Drive your high quality headset from 16ohm to 600ohm which gives highest sound detail, up to 127dB DNR unmatched by PC, Mac or mobile devices DAC. Discover new details that you’ve been missing or maintain the upper-hand in competitive FPS matches where every bit of sound counts.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

A NEW WAY TO LOCATE YOUR TARGET

A companion to explore your playfields

The Sound Tracker provides a visual indication that permits batter localizaion of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.

SOUND BY DYNAUDIO 4 + 1 SPEAKER SYSTEM,
2 SPEAKERS FOR EACH CHANNEL

Years of cooperation between MSI and one of the world’s leading speaker manufacturers Dynaudio has led up to the finest sound system in series notebook. The true 4+1 speaker system, 2 speakers for each channel delivers an authentic sound experience you will not have heard previously in a notebook, you simply need to hear it to believe it. Power amplitude has gone up by 50% from previous generations, meaning a full 10dB volume increase. You will be able to enjoy your games or movies in a whole new way with the Dynaudio sound offered in serie notebook.

MOST WANTED KEYBOARD SWITCH:
CHERRY MX SWITCH WITH STANDARD KEY CAP HEIGHT

Cherry, originated in Germany, has been the market leader in mechanical switch keyboards for a very long time. Its Cherry MX switch has been recognized as the most wanted gaming keyboard on gaming laptops. The physical construction and the strict tolerance level during the manufacturing process are critical factors for its amazing tactile feeling and performance consistency even after long-term use.

ONE TOUCH SWITCH BETWEEN TOUCHPAD & NUMERIC KEYPAD

Packing the up-to-date touch pad with numeric keypad feature, the switch design is easy and simple. Just one touch, gamers can easily switch between these 2 functions.

THE REAL DEAL: A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers' needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / true color profiles / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

BOOST YOUR STORAGE PERFORMANCE WITH X BOOST TECHNOLOGY

The X Boost function from MSI technonogy supports faster storage access speed. Most of the external storage and memory cards can also benefit this feature. X Boost is an auto-execution feature pre-installed in all MSI gaming notebooks with Windows 10 system.

KILLER DOUBLESHOT PRO – PROTECTING YOUR PING

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing 802.11ac.

KILLER SHIELD – SMOOTHER GAMEPLAY

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2 – SHOW OFF YOUR SKILLS TO THE WORLD

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

TOBII EYETRACKING INTEGRATION

Visual representation of your eyes' movements on the live stream let viewers know your focus and priority in game.

Short summary description MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT83VR 6RF(Titan SLI)-038PL, 6th gen Intel® Core™ i7, 2.7 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 1256 GB

Long summary description MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GT83VR 6RF(Titan SLI)-038PL. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
46.7 cm (18.4")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor model *
i7-6820HK
Processor frequency *
2.7 GHz
Processor boost frequency
3.6 GHz
Processor family *
6th gen Intel® Core™ i7
Processor cores *
4
Processor threads
8
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Motherboard chipset
Intel CM236
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16,2x8,1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1256 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1000 GB
SSD capacity
256 GB
Optical drive type *
Blu-Ray RW
Card reader integrated *
Yes
Compatible memory cards
SD,SDHC,SDXC
Graphics
Discrete graphics adapter model *
NVIDIA® GeForce® GTX 1080
On-board graphics adapter *
Yes
Discrete graphics adapter *
Yes
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter model *
Intel® HD Graphics 530
On-board graphics adapter base frequency
350 MHz
On-board graphics adapter dynamic frequency (max)
1050 MHz
Maximum on-board graphics adapter memory
1.7 GB
On-board graphics adapter DirectX version
12.0
On-board graphics adapter OpenGL version
4.4
On-board graphics adapter ID
0x191B
Discrete graphics adapter memory
8 GB
Discrete graphics memory type
GDDR5X
Number of discrete graphics adapters installed
2
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
4
Speakers manufacturer
Dynaudio
Speaker power
12 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Bluetooth *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards *
802.11a,Wi-Fi 5 (802.11ac),802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Ports & interfaces
DVI port
No
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1,SSE4.2,AVX 2.0
Processor code
SR2FL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88969
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
5225 mAh
Battery capacity (Watt-hours) *
75 Wh
Power
AC adapter power
330 W
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width *
458 mm
Depth *
339 mm
Height (front)
4.2 cm
Height (rear)
6.9 cm
Weight *
5.5 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Uk has collected 29 expert reviews for MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46.7 cm (18.4") 1920 x 1080 pixels 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:08
Nl heeft 29 proffesionele recensies verzameld voor MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46,7 cm (18.4") 1920 x 1080 Pixels Zesde generatie Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Zwart. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Fr a recueilli 29 avis d’experts pour MSI Gaming GT83VR 6RF(Titan SLI)-038PL Ordinateur portable 46,7 cm (18.4") 1920 x 1080 pixels Intel® Core™ i7 de 6e génération 32 Go DDR4-SDRAM 1256 Go HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Noir et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:08
De hat 29 Expertenmeinungen über MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46,7 cm (18.4 Zoll) 1920 x 1080 Pixel Intel® Core™ i7 der sechsten Generation 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Schwarz eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Testseek ha raccolto 29 recensioni da parte di esperti per MSI Gaming GT83VR 6RF(Titan SLI)-038PL Computer portatile 46,7 cm (18.4") 1920 x 1080 Pixel Intel® Core™ i7 della sesta generazione 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Nero e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Es ha coleccionado 29 opiniones de expertos para MSI Gaming GT83VR 6RF(Titan SLI)-038PL Portátil 46,7 cm (18.4") 1920 x 1080 Pixeles 6ª generación de procesadores Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Negro y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Dk har samlet 29 ekspertanmeldelser for MSI Gaming GT83VR 6RF(Titan SLI)-038PL Notebook 46,7 cm (18.4") 1920 x 1080 pixel 6th gen Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Sort og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:06
Testseek получил 29 экспертных оценок для MSI Gaming GT83VR 6RF(Titan SLI)-038PL Ноутбук 46,7 cm (18.4") 1920 x 1080 пикселей Процессор Intel® Core™ i7 6-го поколения 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Черный, средний экспертный рейтинг составляет 79 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
79%
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:13:07
Se har samlat in 29 experttester för MSI Gaming GT83VR 6RF(Titan SLI)-038PL Bärbar dator 46,7 cm (18.4") 1920 x 1080 pixlar 6:e generationens Intel® Core™ i7 32 GB DDR4-SDRAM 1256 GB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Svart och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
chip.com.my
Updated:
2020-09-04 23:13:04
If you think gaming on a laptop wasn't a possible feat, we're about to prove you wrong. No, I think it's better to say that MSI is about to prove you wrong. One of the most powerful laptops to date, the MSI GT83VR finds itself sitting inside the CHIP offi...
Good Performance, Mechanical keyboard, Dynaudio speakers...
Bad Loud when hot, Capped at 60Hz...
Bottom line The only thing that should be keeping you from getting this gaming monster is budget, and if you have the budget for it, we don't see why you aren't getting it already?(previously published in issue December 2016)...
0%
kitguru.net
Updated:
2020-09-04 23:13:05
Regular KitGuru readers will have seen our previous reviews of the MSI Titan, but if you want to recap on the history of MSI Titan Gaming laptop reviews then head to the links below.MSI GT80 Titan (SLI GTX980ms) – January 28th 2015. Read HERE . MSI GT80S...
Good Classleading gaming performance, Excellent CPU performance out of the box, Lighting quick RAID 0 SSD performance, Decent onboard audio capabilities, Full mechanical keyboard, Immense cooling performance, Dedicated grade audio connector fantastic for high...
Bad No 4K or 120Hz panel, CPU limiting can be a problem at 1080p, Very noisy under load, Locked 6920HQ processor, No RGB keyboard, Power cable falls out at the slightest movement, MSI should include a soft wrist support for extended typing periods.
Bottom line If you have five grand burning a hole in your pocket and you want the fastest gaming laptop on the planet, then the MSI GT83VR 6RF ‘Titan SLI' surely has to make your final shortlist. There is certainly a lot to like about the latest iteration of MSI's Ti...
80%
kitguru.net
Updated:
2020-09-04 23:13:05
Today we have a MSI GT83VR 6RF Titan SLI which follows the same form as GT80S except that it packs in dual GTX 1080 GPUs. The specific model in our video and photos is the high end 028UK that costs £4,399 and comes with a Core i7-6920HQ CPU, 64GB of DDR4...
Good Massive gaming performance, Dual GTX 1080s are epic, Samsung SM951 RAID is instantly responsive, IPS display looks superb, Keyboard with Cherry MX Brown switches feels great...
Bad High noise levels from cooling fans, Power cable falls out of the laptop quite easily, Screen is only 1,920×1,080 at 60Hz, Fixed red lighting in the keyboard, no RGB, Comes with a good deal of software bloat.
Bottom line From the moment Nvidia announced its new GTX 10-series graphics chips we only had one question ‘When will we see the new MSI Titan?'. Well, the answer is ‘now'. The previous GT80S 6QF Titan was a gaming monster that packed dual GTX 980 GPUs in SLI along w...
85%
tbreak.ae
Updated:
2020-09-04 23:13:05
Over a year back, we had the chance to play around with the monstrous MSI GT80 that sported dual GTX 980M GPUs. The machine was truly in a class of its own but we felt that it could use some more power considering the size of the chassis. Today, we have t...
Good Lots of connectivity options, Dual GTX 1080 GPU, Powerful cooling system, Mechanical keyboard...
Bad It gets pretty hot and loud, Very expensive, No option to buy it with a 4K display panel...
Bottom line With the advancement of NVIDIA GPU technology, the performance gap between a desktop graphics card and a laptop GPU is quickly closing. Looking at our 3D Mark tests, a GTX 1080 laptop GPU delivers more or less the same impact as a full-sized MSI GTX 1080...
90%
HEXUS.net
Updated:
2020-09-04 23:13:05
We'd argue that 2016 hasn't (thus far) been a vintage year for computer games, yet while system-selling titles have been few and far between, there's been no shortage of cutting-edge hardware to tempt our wallets. Nvidia has taken charge of the high-end s...
Good A mighty desktop replacement, Dual GeForce GTX 1080 GPUs, Quad-core Intel Skylake CPU, Ultra-fast NVMe storage array, Lots of connectivity options, Backlit mechanical keyboard...
Bad Fan noise is startling, Big and bulky form factor, SLI inconsistent in some titles, Still no high-res display option, Requires two power supplies, Wallet-busting price tag...
Bottom line Nvidia has reinvigorated the high-end laptop scene with the launch of its GeForce GTX 1080, GTX 1070 and GTX 1060 mobile GPUs.Offering practically the full might of their add-in-card counterparts, the new GeForce range blurs the line between desktop a...
0%
hardware.info
Updated:
2020-09-04 23:13:05
De MSI GT83VR is een gigant, met een gewicht van ruim vijf kilo en een 18 inch scherm. In dit artikel bekijken we dit ruim 5400 euro kostende monster uitgebreid. Het is letterlijk en figuurlijk een bakbeest. Een laptop die we met moeite nog een lapto...
Bottom line De MSI GT83VR is een heel bijzondere laptop. Twee GTX 1080's in SLI en voorzien van een 18,4 inch en een gewicht van bijna 5,5 kilo. Tel je de dubbele adapter er bij op betekent het dat je met 8 kilo op pad mag als je hem mee wil nemen. Hij is te groot...
0%
cowcotland.com
Updated:
2020-09-04 23:13:04
Les PC portable gamer de 18" sont une rareté mondiale, au point que seul MSI occupe ce segment du marché. Le but est simple, satisfaire les gamers très exigeants qui souhaitent faire le minimum de concessions à leur confort, et ce quelques soient leurs dé...
Good Performances, Finition du châssis, Clavier, Nombre de slots d'extension disponibles, ESS Sabre, Ecran 18" IPS mat...
Bad Accès à certains composants...
Bottom line Comme nous avons pu le constater tout au long de ce test, le GT83VR est effectivement bien un Titan et ce n'est pas lié qu'à ses mensurations généreuses ou à son prix. Nous sommes tout simplement face à l'une des machines transportables les plus puissante...
0%
01net.com
Updated:
2020-09-04 23:13:05
Qu'est-ce qui pèse 5,4 kilos, est épais de presque 7 cm et dispose de deux alimentations externes pour fonctionner ? Le MSI GT83VR 6RF Titan SLI. Rentrée oblige, le vaisseau amiral de la flotte du constructeur taïwanais voit sa configuration de l'année de...
Good La puissance démesurée,  Le clavier mécanique,  Le lecteur Blu-ray...
Bad Les dimensions et le poids de la bête,  La ventilation très bruyante,  Le prix complétement fou...
Bottom line MSI GT83VR 6RF Titan SLI (6RF-037FR)MSI signe une véritable vitrine technologique avec ce GT83VR 6RF Titan SLI! Clairement inabordable en termes de prix, il a au moins le mérite de faire rêver. Lors de notre évaluation, il nous a par ailleurs montré...
78%
technic3d.com
Updated:
2020-09-04 23:13:05
MSI stattete dieses Jahr seine Gaming-Boliden mit dem neuen Line-up der GeForce GTX 10 Grafikprozessoren aus. Herausgekommen ist die volle Desktop-Leistung auf Notebooks, wenn auch teils mit einer Größe von 18,4 Zoll. Dem nicht genug finden sich im Flaggs...
Bottom line Die GT83VR MSI Notebooks, hier das GT83VR-6RE32SR451, sind in der Leistung überdurchschnittlich und lassen Gamer-Herzen höher schlagen. Die zu erwartende Performance wird nur mehr als bestätigt. Die Verarbeitung bleibt nicht hinter der Preisklasse zurück...
65%
ockd.es
Updated:
2020-09-04 23:13:04
Hoy os traemos para análisis un portátil top en cuanto a potencia MSI GT83VR 6RF TITAN SLI, un equipo que nos ha proporcionado MSI ESPAÑA para review en cuanto a prestaciones sera muy difícil de superar ya que comenzamos equipando nada menos que un Intel...
Bottom line A estas alturas del articulo no hace falta decir que MSI ha tirado la casa por la ventana en cuanto a prestaciones con el MSI GT83VR 6RF TITAN SLI y que sera un equipo difícilmente superar en las mismas, el precio de esta maravilla quizás no os va a gusta...
0%
geektopia.es
Updated:
2020-09-04 23:13:04
Dentro de los portátiles que se han presentado en los últimos meses con las nuevas tarjetas gráficas Pascal de Nvidia, MSI ha optado por utilizarlas para renovar sus series más potentes. Entre ellas está la GT83VR 6RF Titan SLI que, como su nombre sugiere...
Bottom line Lo primero que se puede decir de este portátil es que no es tan portátil como le gustaría a muchos. Pero de serlo, entonces no sería un GT83 Titan SLI con dos GTX 1080 y un teclado mecánico incorporado, con una pantalla de 18.3 pulgadas de gran c...
0%
profesionalreview.com
Updated:
2020-09-04 23:13:05
Seguimos analizando portátiles de gama alta con las nuevas tarjetas gráficas Pascal y ahora llega el momento de probar al portátil más potente del mundo, el MSI GT83VR con procesador i7 6920HQ, dos tarjetas gráficas en SLI GTX 1080 de 8GB y una pantalla d...
Good el portatil mÁs potente del mundo, magnifica pantalla 18.4 pulgadas ips, velocidad del raid ssd m.2, teclado mecÁnico con interruptores cherry mxbrown, sistema de iluminaciÓn, sonido de calidad, el portatil mÁs potente del mundo, magnifica pantalla 18.4 p...
Bad precio elevado, muy elevado, creemos que una pantalla de 17 pulgadas con resoluciÓn 4k era la propia para aprovechar semejante potencia, podrÍan unificar las dos fuentes de alimentaciÓn a una o que estÉn sujeta entre ellas, ya que llevar dos cargado...
Bottom line acerca de MSI GT83VREl MSI GT83VR se trata sin lugar a dudas del portátil más potente del mundo. Aunque su diseño es bastante fino para llevar un hardware de alta gama, se nota que su grosor no está diseñado para un transporte ligero.Al incorporar el mej...
95%
geeknetic.es
Updated:
2020-09-04 23:13:05
Descendiente directo de aquel GT80 TITAN, el MSI GT83VR 6RF TITAN SLI sigue esta filosofía y la lleva al límite aprovechando la evolución del hardware que nos ha dado componentes como las últimas GeForce GTX 1080 de NVIDIA - que por si una no fuera ya suf...
Bottom line PantallaProcesador y RAMGráficaPrecioWeb18,4 IPS 1920 x 1080Core i7-6920HQ y 64 GB DDR42 GTX 1080 en SLI4.899 EurosMSIA finales del 2014 MSI nos sorprendió a todos con el GT80, un portátil de 18,4 pulgadas con lo último en hardware que mostraba un teclado...
46%
elchapuzasinformatico.com
Updated:
2020-09-04 23:13:05
Tras analizar el GS73VR , ahora es el turno del modelo tope de gama de la nueva generación de portátiles gaming de la marca taiwanesa, el MSI GT83VR . Equipado de nada menos que un SLI de GeForce GTX 1080 , estamos seguro de que va a ofrecer un rendimient...
Good Materiales de calidad y diseño bien rematado, Pantalla de 18.4 pulgadas IPS, Procesador Intel Core i76820HK overclockeable (teoricamente), Tarjeta gráfica Nvidia GeForce GTX 1080 (6 GB GDDR5), Excelentes tasas de lectura/escritura en los SSD, 32 GB de mem...
Bad Precio inviable para la mayoría de bolsillos, Sin opción a pantalla 2K/4K o 120/144 Hz, Sonoridad elevada, pero casi lógica para su hardware, Batería en el interior de la carcasa...
Bottom line El portátil MSI GT83VR es una auténtica bestia sin rival alguno en el mercado, pues en su interior se combina nada menos que un SLI de Nvidia GeForce GTX 1080. Además, ofrece un procesador Intel Skylake i7-6820HK, 32 o 64 GB de memoria RAM DDR4 a 2400 MHz...
0%
notebook-center.ru
Updated:
2020-09-04 23:13:04
Б ывали времена, когда достойным представителем мира игровых устройств мы могли назвать лишь стационарный ПК, с его габаритностью и предлагаемой мощностью. Сегодня производители сумели спроецировать его производительность в обыкновенный ноутбук, который...
Bottom line MSI GT83VR 6RF Titan SLI – это, пожалуй, самый мощный аппарат среди современных лэптопов, и, несомненно, он является лидером в серии игровых устройств MSI. Несмотря на типичные формы ноутбука, устройство, скорее, является видоизмененной формой стационарно...
0%
ixbt.com
Updated:
2020-09-04 23:13:04
Вы задумывались, какой должна быть конфигурация самого производительного и навороченного игрового ноутбука, то есть конфигурация, когда добавить что-либо уже просто нельзя? Конфигурация ноутбука, который может стать мечтой геймера? В компании MSI над эти...
Bottom line На сегодняшний день ноутбук MSI GT83VR 6RF Titan SLI является одним из самых производительных и дорогих решений на рынке и возглавляет линейку игровых ноутбуков компании MSI. Собственно, даже не совсем правильно называть это решение ноутбуком: это стацион...
0%
tehnoobzor.com
Updated:
2020-09-04 23:13:04
Содержание статьи: Alienware 17 R3 MSI GT83VR 6RF Titan SLI HP OMEN 17–w005ur Lenovo Ideapad Y900 17 DELL INSPIRON 7779 Без ноутбуков сейчас не обходится ни одно предприятие, они выполняют все функции стационарного ПК, а за счёт своей мобильности и компак...
0%
notik.ru
Updated:
2020-09-04 23:13:05
MSI GT83VR Titan SLI - флагманский игровой ноутбук MSI с диагональю дисплея 18,4 дюйма и разрешением 1920x1080 (матовый, PLS). Работает этот монстр на процессоре Intel Core i7 Skylake 6920HQ (2.9 - 3.8 ГГц). Для обеспечения титанической мощности GT83VR ос...
0%
ferra.ru
Updated:
2020-09-04 23:13:05
MSI GT83VR 6RF Titan SLI Дисплей 18,4 дюйма 1920х1080 точек 120 ppi, матовый Процессор Intel Core i7-6920HQ (4/8 ядра/потоков 2,9/3,8 ГГц 45 Вт) Оперативная память 64 ГБ (4х 16 ГБ DDR4, 2400 МГц двухканальный режим) Видеочип процессора Intel...
Good Сотня FPS в играх на очень высоких настройках, Удобная механическая клавиатура, Быстрые и ёмкие накопители...
Bad Мерцание подсветки дисплея, Шумный под нагрузкой, Два блока питания...
Bottom line НравитсяНе нравитсяСотня FPS в играх на очень высоких настройкахУдобная механическая клавиатураБыстрые и ёмкие накопителиМерцание подсветки дисплеяШумный под нагрузкойДва блока питания8.4 /10Оценка по версии FerraMSI GT83VR 6RF Titan SLIПоделитьсяПоделить...
84%
Laptopmag.com
Updated:
2020-09-04 23:13:05
As a gaming laptop reviewer, I love all things ridiculous and fantastical. Which is why the MSI GT83VR Titan makes me break out in a toothy grin. It's an 18.4-inch monster that thumbs its nose at practicality, flaunting its overclockable Intel Core i7 pro...
Good Ridiculous graphics performance, Great overall performance, Agile transfer speeds, Runs with incredibly little noise, Excellent mechanical keyboard...
Bad Superexpensive, Belowaverage screen brightness, Subpar battery life, even for a gaming laptop...
Bottom line The MSI GT83VR Titan SLI delivers awesome speed and power with an excellent mechanical keyboard and upgradeable chassis that stand alone in the category...
90%
chiphell.com
Updated:
2020-09-04 23:13:05
序言 MSI近年来已经在双桌面旗舰显卡的道路上越走越远了如今又有帕斯卡架构GPU的加持相信在家用游戏性能方面笔记本已经跟顶级台式PC的差距已经可以平分秋色了真的不得不让人感叹科技发展的速度有多么的惊人了还是要感叹游戏笔记本的发展速度有多么的惊人?无论如何今天这台重磅的旗舰游戏笔记本GT83VR一定会在性能表现上傲视群雄...
Bottom line GT83VR又将游戏笔记本推向了一个新的高度这无疑是一款没有争议的旗舰性能级游戏笔记本拥有可以干掉很多台式机的性能更大的屏幕以及机械键盘也使得这台笔记本的游戏体验高于同级别产品如果能够改善噪音方面的巨响那么这将会是一个没有死角的游戏利器.MSI GT83VR 6RF 026CN 官网链接:...
0%
ithardware.pl
Updated:
2020-09-04 23:13:05
Niedawno przetestowanego Acera Predator 17 (G9-793) nazwałem wydajnościowym potworem, i sądziłem, że to już wystarczająca wydajność do mobilnego grania. Parę dni temu kurier dostarczył jednak paczkę z komputerem MSI GE83VR 6RF Titan SLI - i moje wyobrażen...
Good najwydajniejszy mobilny procesor oraz absolutnie bezkompromisowy podsystem graficzny z dwóch GeForce GTX 1080; dobre głośniki (za wyjątkiem subwoofera); wygodny touchpad; mechaniczna klawiatura Steel Series; ekran PLS o świetnym odwzorowaniu barw; najwyżs...
Bad dwa zasilacze i przejściówka je łącząca są niepraktyczne (producent powinien opracować lepszy system); ekran tylko Full HD, 60 Hz i bez G-Sync; konfiguracja SLI ma swoje mankamenty; w znacznej mierze spowodowane tym, że najmocniejszy mobilny procesor Inte...
Bottom line Kwestie użytkoweTym razem zacznę od tego, ponieważ uważam, że jest to kluczowym elementem całej układanki. Ciężko GT83VR 6RF Titan SLI traktować jako laptopa, wszak jest ogromny i waży aż 5,5 kg. A to przecież nie koniec - dodatkowe dwa zasilacze wraz z k...
80%
purepc.pl
Updated:
2020-09-04 23:13:05
Na pudełku MSI GT83VR znajdziemy napis głoszący - "Game like a God" czyli "Graj niczym Bóg" - idealnie podsumowujący omawiane urządzenie. Nie od dzisiaj wiemy, że istnieją notebooki wewnątrz których umieszczono dwie dedykowane karty graficzne połączone mo...
Good Dobra jakość wykonania, Łatwy dostęp do podzespołów, Mechaniczna klawiatura, Świetna jakość dźwięku, Przetwornik ESS Sabre HiFi, Dwa dyski SSD M.2 PCIE-E NVMe, Absolutnie topowa wydajność GPU, Wydajne chłodzenie Cooler Boost TITAN...
Bad Za słaby procesor do dwóch GTX 1080 SLI, Matryca Full HD to nie najlepszy wybór, Brak wsparcia technologii G-Sync, Nie zawsze obsługiwany profil SLI, Bardzo, bardzo głośny pod obciążeniem, Co oczywiste, krótki czas pracy na baterii...
Bottom line MSI GT83VR jest zdecydowanie najpotężniejszym notebookiem z jakim miałem do czynienia. Dwie dedykowane karty graficzne NVIDIA GeForce GTX 1080 dają niesamowity pokaz wydajności. tam gdzie obsługiwane jest SLI. Gry takie jak Wiedźmin 3, Assassin's Creed...
0%
technopat.net
Updated:
2020-09-04 23:13:05
Söz konusu oyun bilgisayarları olduğunda MSI kendini ispatlamış bir firma. GT serisinden GS serisine kadar farklı amaçlar için MSI ürünleri bulmak mümkün. Firma son zamanlarda bu başarısını daha da yukarıya taşımaya başlamış gibi gözüküyor. Geçtiğimiz yıl...
Good Yüksek oyun performansı, Yüksek hızlı depolama, IPS Panel, Cherry MX Brown anahtarlı mekanik klavye, Geniş bağlantı seçenekleri: Matrix Display, Güçlü soğutma, Fan kontrolü, Upgrade'e açık, Ses kalitesi, Yazılımlar: Nahimic 2, TrueColor, Xsplit, PowerDVD...
Bad Yüksek sesli çalışma...
Bottom line ...
0%
noteforum.co.kr
Updated:
2020-09-04 23:13:05
게이밍 노트북이 빠른 성장세를 보이고 있다. 높은 가격대비 떨어지는 성능 등으로 인해 일반 유저들에게 외면받았던 기존의 게이밍 노트북과 달리 최근 제품들의 경우 데스크탑PC와의 성능차를 최소화 한 것은 물론 가격이나 크기 등에 따라 다양한 제품들이 출시되고 있어 판매량이 높아지고 있다.특히 엔비디아의 GTX10 시리즈 출시는 게이밍 노트북의 판매를 높이는데 지대한 공헌을 하고 있다. GTX10 시리즈는 데스크탑용와 모바일용 GPU 성능차를 최소화 해 (...
0%
straitstimes.com
Updated:
2020-09-04 23:13:05
Many high-end gaming laptops aspire to replace the desktop computer by packing powerful processors and graphics chips. But a desktop gaming PC is not just about the performance. You are also free to use your own monitor and keyboard.For many gamers, this...
80%
vmodtech.com
Updated:
2020-09-04 23:13:05
สวัสดีครับ วันนี้กลับมาพบกับรีวิวโน๊ตบุ๊คกันอีกครั้งจากแบรนด์ MSI ซึ่งรุ่นนี้นั้นเป็นตัวแรงสุดประเทศครับ คงยังไม่มีรุ่นไหนที่แรงกว่านี้อีกแล้วในขณะนี้สำหรับ MSI GT83 VR 6RF TITAN SLI จริงๆแล้ว Gaming Notebook ตัวนี้นั้น ทีมงานเราได้ไปจับตัวเป็นๆตั้งแต่ที่...
Bottom line เพราะมันเป็น Gaming Notebook ที่ออกแบบมาให้เป็น Desktop Replacement แบบนี้ ผมเลยทำการทดสอบเจ้า MSI GT83 VR 6RF TITAN SLI แบบสุดๆไปเลยครับ เกมส์ใหม่ๆ โหดๆ นั้นผ่านได้อย่างสบายๆด้วยเฟรมเรทพุ่งสูงมากด้วยการคอนฟิก NVIDIA GeForce GTX 1080 SLI ไม่มีข้อกังขาครับ...
0%
notebookspec.com
Updated:
2020-09-04 23:13:05
MSI GT83VR 6RF Titan SLI มีที่มาที่ไปจากความเป็นเกมมิ่งโน้ตบุ๊คที่ใช้ทดแทน PC ได้ในทุกๆ มิติ ซึ่ง G คือเกมมิ่ง T คือโน้ตบุ๊คตัวท็อปกลุ่ม Desktop Replacement ส่วน 8 จะเป็นขนาด 18.4 นิ้ว รุ่น 3 รุ่นล่าสุด , ต่อด้วย VR หรือการรองรับเทคโนโลยี Virtual Reality...
Good เป็นเกมมิ่งโน้ตบุ๊ค 18.4 นิ้วที่ สวยงามดุดัน แข็งแรง ตามสไตล์เกมมิ่งจาก MSI ใช้งานแทนที่ PC Hardcore ได้เลย, สเปคสูงจาก Intel Core i76820HK ระดับไฮเอ็นท์ บนแรม DDR4 บัส 2400MHz มาถึง 32GB, NVIDIA GeForce GTX 1080 GDDR5X 8GB x2 SLI, CoolerBoost Titan ชุดร...
Bad สเปคทรงประสิทธิภาพ ฟีเจอร์ นวัตกรรมแน่นแต่แลกด้วยราคาที่สูง, ข้อจำกัดในการออกแบบอยู่บ้างเช่น Numpad ใช้งานได้ไม่สะดวก...
Bottom line บทสรุปการทดสอบรีวิวของเกมมิ่งโน้ตบุ๊คระดับอภิมหาความแรง MSI GT83VR 6RF Titan SLI ที่มีกายภาพมาแบบ Gaming Desktop Replacement ทำได้น่าประทับใจเป็นอย่างมากถ้าว่ากันในแง่ของประสบการณ์ใช้งานอันดีเยี่ยมทั้งฟีลลิ่ง ฟีเจอร์ การออกแบบ และ Performace ที่ถึงแม้ราคา...
0%