location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT73VR 6RE(Titan SLI 4K)-246BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT73VR 6RE-246BE show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6820HK 2.7 GHz
  • - 43.9 cm (17.3") 4K Ultra HD 3840 x 2160 pixels LED backlight 16:9
  • - 32 GB DDR4-SDRAM
  • - 1.51 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1070 8 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 75.2 Wh 230 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6820HK (8M Cache, 2.70 GHz), 17.3" UHD (1920x1080) LED, 32GB DDR4, 512GB SSD + 1TB SATA HDD, Intel HD Graphics 530 + 2 x NVIDIA GeForce GTX 1070 8GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE ULTIMATE NOTEBOOKS GAMING PLATFORM

Get Game Ready with GeForce® GTX.

GeForce® GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

PERFORMANCE

GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

THE LATEST GAMING TECHNOLOGIES

These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.

VR READY

Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.

NVIDIA'S LATEST GEFORCE® GTX 1070 SLI GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1070 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1070 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE

The perfect combination of MSI gaming laptops and Nvidia next gen. GeForce® GTX 1080 / 1070 / 1060 graphics cards shall bring you the enthusiast level of VR experience. As the only brand certified by NVIDIA, Intel and VIVE, MSI is the 1st VR ready gaming laptop brand and provides an exceptionally smooth and powerful mobile platform for the ultimate immersive virtual reality experience. It is highly recommended to enjoy this latest technology and explore the amazing artificial world with MSI extreme gaming notebooks. Get ready before everyone else with World's best VR ready gaming notebooks and to be amazed by the excitement experience from the simulated reality.

BUTTERY SMOOTH MOTION

The lPS level panel provides 170° horizontal and 120° vertical wide-viewing angle. Besides a 5ms response time, the 120 Hz refresh rate built-in panel produces up to 120 individual picture frames per second. The buttery smooth motion gives full advantages for FPS gamers in winning.

TRUE COLOR TECHNOLOGY

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

BEST SURROUND MODE ON GT SERIES GAMING NOTEBOOKS

Expand the vision for extreme gaming experience. Embrace immersive gaming experience by expanding your gaming real estate across 3 external displays in 4K UHD resolution with the Latest Surround Mode technology.

MSI GT series has innovative design of pure discrete graphics mode. The Matrix Display on GT series therefore supports up to 3 external 4K displays, 4 displays in total simultaneously through one HDMI (4K @ 60Hz) compatible port, one Mini DisplayPort 1.2 and one Thunderbolt 3* (Type-C port) plus the laptop built-in display. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160 @60Hz.

MSI Matrix Display and Latest Surround Mode technologies create an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

ALL NEW DESIGN, WORLD'S FIRST 17.3" SLI GAMING NOTEBOOK

Inspired by ultimate weapon in Sci-Fi scenarios, the design should give it a fluid look with feeling of light speed. The engineers refine every detailed component and enhance the mechanical materials while staying true to its extreme performance. This monster is merely 4.46cm thin (15% slimmer than that of other gaming notebooks) and weights only 3.9kg. The GT73VR Titan is no doubt the slimmest 17.3” gaming notebook in the market.

LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS

The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage. For GT series with the Core i7-6820HK SKU, CPU frequency can be stretched from 3.6GHz to over 4GHz by SHIFT Turbo mode and CPU performance increases 30% compared with that of i7-4720HQ.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between five profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.

MXM VGA DESIGN – KEEP YOUR WEAPON SHARP AND EDGY

MSI's MXM VGA design allows you to change and repair the GPU more easily when needed. The special design also prevents heat on the motherboard, ensuring the laptop performance and durability.

SUPER RAID 4 STORAGE – LOAD GAMES IN SECONDS

Get in the game before everyone else with Super RAID 4, MSI's fastest RAID 0 storage configuration. Combining dual M.2 PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE

Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.

ONE PORT FOR ULTRA DATA TRANSFER, 4K PIXELS AND 5V/3A DEVICE CHARGING

MSI is the first in the world to adopt the Thunderbolt 3 interface on its gaming notebooks. The latest and fastest interface Thunderbolt 3 supports up to 40Gbps data transfer rates and dual 4K displays with daisy chain capabilities. Its USB 3.1 ultra speed interface supports up to 5V and 3A current output for charging.

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

COOLER BOOST TITAN - DUAL FANS WITH 12 HEAT PIPES FOR ULTRA SLI GRAPHICS PLATFORM

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. Cooler Boost Titan consists of daul enhanced fans, the Whirlwind Blade. Each fan has 29 blades, increasing 30% more airflow at same RPM. Independent thermal solution on both CPU and GPU with a total of 12 heat pipes make sure that heat doesn’t pile up on either CPU or GPU, so that both can deliver its best under extreme gaming with SLI* graphics platform design.

ESS SABRE HIFI AUDIO DAC – 16X HIGHER HEADSET AUDIO DETAIL THAN CD

Push the limits of your audio peripherals and hear the difference with the SABRE Audio DAC. It supports 24bit/192KHz sampling rate and drives high quality headset from 16ohm to 600ohm which gives up to highest sound detail, up to 122dB DNR unmatched by PC, Mac or mobile devices DAC. Discover new details that you’ve been missing or maintain the upper-hand in competitive FPS matches where every bit of sound counts.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

A NEW WAY TO LOCATE YOUR TARGET

A companion to explore your playfields

The Sound Tracker provides a visual indication that permits batter localizaion of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.

IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION

To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars.

It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SENSE GAME STATS DIRECTLY THROUGH KEYBOARD

SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / true color profiles / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

BOOST YOUR STORAGE PERFORMANCE WITH X BOOST TECHNOLOGY

The X Boost function from MSI technonogy supports faster storage access speed. Most of the external storage and memory cards can also benefit this feature. X Boost is an auto-execution feature pre-installed in all MSI gaming notebooks with Windows 10 system.

KILLER DOUBLESHOT PRO – PROTECTING YOUR PING

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing 802.11ac.

KILLER SHIELD – SMOOTHER GAMEPLAY

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2 – SHOW OFF YOUR SKILLS TO THE WORLD

Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

TOBII EYETRACKING INTEGRATION

Visual representation of your eyes' movements on the live stream let viewers know your focus and priority in game.

Short summary description MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1.51 TB

Long summary description MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HK
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Number of discrete graphics cards installed
2
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
NVIDIA 3D Vision
Yes
Audio
Number of built-in speakers
2
Speaker power
6 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
Ports & interfaces
Headphone outputs
1
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Virtual Reality (VR) ready
Yes
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88969
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity
5225 mAh
Battery capacity *
75.2 Wh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
428 mm
Depth
287 mm
Height (front)
2.4 cm
Height (rear)
4.9 cm
Weight *
4.14 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2020-09-04 23:20:24
Uk has collected 1 expert review for MSI Gaming GT73VR 6RE(Titan SLI 4K)-246BE Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%