Intel Core i7-6700HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 256GB SSD + 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 530 + NVIDIA GeForce GTX 1070 8GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, FHD Webcam, Windows 10 Home 64-bit
THE ULTIMATE NOTEBOOKS GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce® GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
PERFORMANCE
GeForce® GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.
THE LATEST GAMING TECHNOLOGIES
These innovative GPUs were created to meet the demands of next-generation displays, including VR, ultra-high-resolution, and multiple monitors. NVIDIA GameWorks™ technologies give you extremely smooth, cinematic gameplay, plus revolutionary NVIDIA Ansel™ that lets you capture 360-degree in-game images and view them in VR.
VR READY
Discover next-generation VR performance, the lowest latency, and plug-and-play compatibility with leading headsets—driven by NVIDIA VRWorks™ technologies. VR audio, physics, and haptics let you hear and feel every moment.
NVIDIA'S LATEST GEFORCE® GTX 1070 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS
MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1070 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1070 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.
EMBRACE THE ENTHUSIAST LEVEL VIRTUAL REALITY EXPERIENCE
GET VR READY WITH MSI GAMING
The perfect combination of MSI gaming laptops and Nvidia next gen. GeForce® GTX 1080 / 1070 / 1060 graphics cards shall bring you the enthusiast level of VR experience. As the only brand certified by NVIDIA, Intel and VIVE, MSI is the 1st VR ready gaming laptop brand and provides an exceptionally smooth and powerful mobile platform for the ultimate immersive virtual reality experience. It is highly recommended to enjoy this latest technology and explore the amazing artificial world with MSI extreme gaming notebooks. Get ready before everyone else with World's best VR ready gaming notebooks and to be amazed by the excitement experience from the simulated reality.
BUTTERY SMOOTH MOTION
The lPS level panel provides 170° horizontal and 120° vertical wide-viewing angle. Besides a 5ms response time, the 120 Hz refresh rate built-in panel produces up to 120 individual picture frames per second. The buttery smooth motion gives full advantages for FPS gamers in winning.
TRUE COLOR TECHNOLOGY
MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.
MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.
TRUE COLOR PROFILE
Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.
MULTI-TASK WITH UP TO 3 MONITORS
Expand the vision for extreme gaming experience. MSI innovative Matrix Display supports up to 2 external displays simultaneously through 1x HDMI port* and 1x Mini DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.
HIGH CLASS DESIGN WITH E-SPORT ENTHUSIASM
Its brushed-metal lid and aesthetics line design are inspired by matte black supercars, adding high class taste. MSI GT72 series is designed to dominate the cyber world with overclocked CPU and extreme GeForce® GTX graphics.
LATEST 6TH GENERATION INTEL ® CORE™ i7 PROCESSORS
The new 6th generation Intel processors require lower power consumption but deliver better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage. For GT series with the Core i7-6820HK SKU, CPU frequency can be stretched from 3.6GHz to over 4GHz by SHIFT Turbo mode and CPU performance increases 30% compared with that of i7-4720HQ.
DYNAMIC TEMPERATURE / PERFORMANCE BALANCING
The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between five profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Gaming Center.
Permit you to manually adjust the CPU and GPU to overclock the system, and still keep down the system temperature and noise level. (K series CPU and AC mode only)
MXM VGA DESIGN – KEEP YOUR WEAPON SHARP AND EDGY
MSI's MXM VGA design allows you to change and repair the GPU more easily when needed. The special design also prevents heat on the motherboard, ensuring the laptop performance and durability.
PCI-E GEN3x 4 SSD – ULTRA SPEED STORAGE
Get in the game before everyone else with the latest PCI-E Gen 3.0 x4 bandwidth utilizing NVMe technology on single M.2 SSD. Harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds up to 2200MB/s, 5x faster than SATA3 SSD's.
LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT
Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.
COOLER BOOST 4
ENHANCED COOLING DESIGN FOR HIGHER POWER GAMING
Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 4 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button*, dual fans and up to 7 heat pipes** actively and effectively push heat out of the system, making the cooling design the highest level of its kind.
NAHIMIC AUDIO ENHANCER
Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!
A NEW WAY TO LOCATE YOUR TARGET
A companion to explore your playfields
The Sound Tracker provides a visual indication that permits batter localizaion of the loudest sound while in the game. New to a game ? The Sound tracker will be your best ally to navigate an unfamiliar environment.
Sound Tracker Discrete design
The Sound Tracker is made up of a moving arrow in a circular radar. Configure its position, size and transparency for an optimal in-game integration.
Easy to launch
Use a shortcut to launch the soundtracker.
AND GAME COMES TRUE
Nahimic Immersive Audio becomes your special weapon in-game
Sound is a major part of your gaming experience. Live, feel and bocome invincible, thanks to a unique sound
Expert Settings Take Control
Tune your listening experience with 4 gaming and 3 multimedia audio profiles. Enjoy 10 band EQ with 6 preset profiles and 1 custom profile. Access to the playback and recording device properties. Easy to access from main UI.
LOUD AND CLEAR
Quality of communication between teammates is strategic
Nahimic guarantees the perfection of your voice transmissions. Your team will hear you loud and clear, giving you a huge advantage in the battlefield.
Voice Shaper Harmonious Voice
The Voice Shaper applies an EQ filter to magnify your voice.
VOICE YOUR BROADCASTS
“Bang, wham, GG!” enrich your livestream
Streaming your gaming sessions live ? Look out! nahimic’s HD Audio Recorder gives your best gaming captions a studio quality sound with a single click. Add even more fun, thrill and epicness to your streams thanks to the Audio Launchpad!
A simple and powerful tool
Benefit from the full power of Nahimic's audio engine to reach the best audio quality for your in-game recordings.
Audio Launchpad
Live trigg sounds to share your personalized style. Become a Twitch superstar!
IMMERSIVE GAMING WITH TOP-NOTCH AUDITORY SENSATION
To satisfy consumers' desire to experience high quality sound effects, MSI partners with top audio brand Dynaudio, which has a devoted aspiration for “Authentic Fidelity” to meet this demanding standard and whose loudspeaker systems are often applied by German cars.
It equips the MSI G-Series notebooks with top-notch audio features, creating a realistic sound and immersive effects. The Dynaudio speakers boost power amplitude 50% more than the previous generation, meaning a volume increase over 10dBA. All high quality stereo source is transformed into true-to-life, multi-channel sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.
THE REAL DEAL:
A KEYBOARD ALL GAMERS DESIRE FOR
Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.
STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE
During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.
SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.
UNLIMITED PROFILE POSSIBILITIES
Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.
SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.
ONE APPLICATION
The SteelSeries Engine 3 was created as a unified software suite for SteelSeries hardware catalog going forward. Currently it works with the devices of keyboard, headset, and mouse.
STEELSERIES CLOUDSYNC
Users now have the ability to backup, share, and sync your configuration profiles through the SteelSeries CloudSync across all your platforms. Simply log in with your SteelSeries ID and all your configurations will be available wherever you are.
INTERDEVICE COMMUNICATION
Thanks to the unified software we have opened up new lines of communication between devices. Your devices will fluidly work together, for instance clicking the zoom/scope button on your mouse could activate an equalizer for your headset that focuses on the highs for better listening to footsteps.
UNLIMITED PROFILE POSSIBILITIES
Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.
SENSE GAME STATS DIRECTLY THROUGH KEYBOARD
SteelSeries GameSense talks directly to your game and shall grant you the capability in playing games more intuitively. Through backlit colors and LED brightness of the keyboard, users may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions to respond to these changes, gaining full control during gameplays.
UNLIMITED PROFILE POSSIBILITIES
Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.
SILVER LINING PRINT
See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.
ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM
Dragon Center provides six functions to get a total control of your personal computer : easy access to all apps at once (App Portal), real-time system performance monitor (System Monitor), adjust LED effect (LED Wizard), parameter adjustments in VR Ready / X Boost / Fans speed / true color profiles / CPU - SHIFT or CPU overclocking in just one click (System Tuner), monitor parameters and adjust system profile and LED settings from mobile phone (Mobile Center) and quick problem solve center (Tool & Help). Dragon Center empowers users to facilitate tweaking process without occupying system resources.
BOOST YOUR STORAGE PERFORMANCE WITH X BOOST TECHNOLOGY
The X Boost function from MSI technonogy supports faster storage access speed. Most of the external storage and memory cards can also benefit this feature. X Boost is an auto-execution feature pre-installed in all MSI gaming notebooks with Windows 10 system.
KILLER DOUBLESHOT PRO – PROTECTING YOUR PING
Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing 802.11ac.
KILLER SHIELD – SMOOTHER GAMEPLAY
One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.
XSPLIT GAMECASTER VERSION 2 – SHOW OFF YOUR SKILLS TO THE WORLD
Get super professional live streams going by blending into the background with the Chroma Key function introduced in Xsplit Gamecaster Version 2. Record your gameplays and broadcast it live to Twitch, YouTube, UStream and etc.. You may also edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it. What’s more exciting is that MSI extends premium license from 6 to 12 months. Now you get to explore and enjoy becoming a true professional streamer for a whole year for FREE.
STREAMING
Use XSplit Gamecaster to stream all of your gaming activities
WEBCAM & CHROMA KEY
Add a webcam and show your game face
SHARE YOUR BROADCAST
Share your broadcast and conquer the world
REALTIME NOTES
Draw attention whilst casting with in-game annotations
RECORD & UPLOAD
Organize and upload your greatest gaming moments
TRIDEF SMARTCAM INTEGRATION
Revolutionary background removal without the need of a green screen.
ADAPTIVE BITRATE TECHNOLOGY
Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.
TOBII EYETRACKING INTEGRATION
Visual representation of your eyes' movements on the live stream let viewers know your focus and priority in game.
MSI Gaming GT72VR 6RE(Dominator Pro)-073PL, 6th gen Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1256 GB
MSI Gaming GT72VR 6RE(Dominator Pro)-073PL. Product type: Notebook, Form factor: Clamshell. Processor family: 6th gen Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1256 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black