location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP70 2QF(Leopard Pro)-603NE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GP70 2QF-603NE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072387198
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4720HQ 2.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® GTX 950M 2 GB Intel® HD Graphics 4600
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 120 W
  • - Windows 8.1 64-bit
Long product name MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black :
The long product name of MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4720HQ (6M Cache, 2.60 GHz), 17.3" Full HD (1920x1080) LED, 8GB DDR3L, 1TB SATA HDD, DVD Super Multi, Intel HD Graphics 4600 + NVIDIA GeForce GTX 950 2GB GDDR3, Gigabit Ethernet, WLAN 802.11 ac, Bluetooth 4.0, HD Webcam, Windows 8.1 64-bit
More>>>
MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black:
The official description of MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Insanely Powerful. NVIDIA GeForce GTX 950M
Discrete Graphics Card with GDDR5 2GB VRAM

The NVIDIA Geforce GTX 950M Series brings extreme, next-generation graphics performance to serious gaming notebooks. As the first graphics solution to reach a score almost 5,000 in 3DMark 11, the GeForce GTX 950M delivers extremely fast and fluid gameplay at the highest settings and resolutions in a lightweight and portable design.

Exclusive Cooler Boost technology

MSI's exclusive Cooler Boost Technology provides powerful cooling design by boosting the airflow, maintaining the notebook and chipsets at a 5%~10% temperature lower. No matter how intense your game or work gets for a long time, the Cooler Boost technology always keep it cool.

Killer™ E2200 Game Networking for smarter, faster, networking for all online entertainment

The benefit of the Killer Gaming LAN is the "Advanced Game Detect™" technology, which recognizes online game data packs and processes them first, accelerating them in the process. The best weapon against stuttering characters, freeze-ups, and lagging, it vastly improves all the online experience. Whether FPS or MMO gaming, you’ll have that advantage to response faster to get victorious.

Sound Blaster Cinema 2
Enhanced Wrap around Sound

All MSI gaming laptops this year feature upgraded Sound Blaster Cinema 2 wrap around sound, making the already cutting-edge Sound By Dynaudio 2.1 channel sound system, even better with optimized software solutions in particular for wrap around sound, human voices, virtual bass, and low quality audio sources. Sound Blaster Cinema and MSI's superior sound system complement each other exceptionally well.

The Real Deal: A Keyboard Made Just for Gamers

Responding to cries from gamers, MSI got together with gaming equipment manufacturer SteelSeries to create a keyboard for the GP60. Not only is the keyboard more rugged, the Windows function key has been repositioned to the right side to reduce the possibility of accidently striking it when you’re surrounded by bad guys.

Matrix Display With 4K 60Hz output

Imagine expanding your gaming real estate across three displays in full HD up to 120Hz from Display Port for a completely immersive gaming experience. With the Matrix Display, you can now use the latest surround view display technology to build the multi-display gaming experience, or with 4K (3840 x 2160) resolutions or multitask effectively by HDMI 1.4 by 30Hz and dual Mini Display Port 1.2 by 60Hz refresh rate.

Faster Charging for Apple Devices

Super Charger supports Apple devices to apply higher current charging, especially for iPhone or iPad with faster charge time.

A Must-have Engine for Gaming

The latest 4th generation quad core processor platform, representing superior performance over previous generations. The CPU performance has increased by 3%~7%, while the overall platform is 15% more powerful. Additionally, the GPU performance of 2D and 3D visuals, is even more noteworthy, with an average increase of over 30%. There have also been significant advances in user experience and battery life.

Short summary description MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black:
This short summary of the MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GP70 2QF(Leopard Pro)-603NE, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black:
This is an auto-generated long summary of MSI Gaming GP70 2QF(Leopard Pro)-603NE Intel® Core™ i7 i7-4720HQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 8.1 Black based on the first three specs of the first five spec groups.

MSI Gaming GP70 2QF(Leopard Pro)-603NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4720HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x416
Audio
Audio system
Sound Blaster Cinema
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1Q8
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78934
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
418 mm
Depth
269.3 mm
Height
39 mm
Weight *
2.7 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Country Distributor
United Kingdom 1 distributor(s)