location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF615M-P33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GF615M-P33
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:28:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3 AMD Phenom II X2
  • - PC micro ATX NVIDIA MCP61P Realtek ALC888S 7.1 channels
  • - DDR3-SDRAM 2 DIMM Maximum internal memory: 8 GB
Long product name MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX :
The long product name of MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GF615M-P33, AM3, 2PCI-Ex16, 2PCI-Ex1, 2PCI, GbLAN, micro-ATX
More>>>
MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX:
The official description of MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-APS is Active Phase Switching is complete function to Control Power Demand With Switcing Dynamically, it’s for CPU, Memory and Chipset PWM.
-Saving Power under Variable Loading.
-Power Usage More Efficiency.

-Help end-users upgrade CPU FSB directly.
-Buy an essential CPU but want to reach higher performance.
-Skip the complicated BIOS OC setting and enjoy the higher level CPU performance.

The MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.

-Key components status hardware monitor.
-Monitor the CPU status.
-Optimize System status define.
-Auto speed up with system loading change.

Live Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.

AMD Cool'n'Quiet™ technology that based on famous PowerNow™ technology just brings fresh air to hot-fighting desktop platform. Cool'n'Quiet technology can automatically adjust processor ratio to throttle CPU speed with four modes.

Short summary description MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX:
This short summary of the MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI GF615M-P33, AMD, Socket AM3, AMD Phenom II X2, DDR3-SDRAM, 8 GB, DIMM

Long summary description MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX:
This is an auto-generated long summary of MSI GF615M-P33 motherboard NVIDIA MCP61P Socket AM3 micro ATX based on the first three specs of the first five spec groups.

MSI GF615M-P33. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. LAN controller: Realtek RTL8211CL, Networking features: 10/100/1000 Mbps. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: NVIDIA. Width: 244 mm, Depth: 200 mm

Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3
Compatible processor series *
AMD Phenom II X2
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Supported memory clock speeds
800, 1066, 1300 MHz
Maximum internal memory *
8 GB
Internal I/O
Number of SATA connectors
4
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
Headphone outputs
4
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
LAN controller
Realtek RTL8211CL
Networking features
10/100/1000 Mbps
Features
Motherboard chipset *
NVIDIA MCP61P
Audio chip
Realtek ALC888S
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
NVIDIA
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
2
Weight & dimensions
Width
244 mm
Depth
200 mm
Packaging content
Drivers included
Yes
Other features
Floppy disk drive connector
Yes
Country Distributor
United Kingdom 1 distributor(s)