location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Sistorm Gaming mouse pad Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sistorm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GF0-V000025-HXK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0824142022238 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Sistorm Gaming mouse pad Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming mouse pad
  • - Polyester, Silicone Black, Red
  • - Surface coloration: Monochromatic
  • - Anti-static coating
Long product name MSI Sistorm Gaming mouse pad Black, Red :
The long product name of MSI Sistorm Gaming mouse pad Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sistorm GAMING Mouse Pad, 242g
More>>>
MSI Sistorm Gaming mouse pad Black, Red:
The official description of MSI Sistorm Gaming mouse pad Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Revolution of Gaming Mouse Pad

The MSI Sistorm is an amazing mouse pad with silicon base that provides constant and superior performance. Silicon is an environment friendly material: stable, non-toxic recyclable and a perfect texture when touched. The anti-slip silicon structure on the bottom ensures the Sistorm stays in place even on a slippery surface.

High-tech 3D Texture Surface

The 3D textured surface provides is optimized for low friction and high accuracy. The surface provides an optimal compatibility for gaming mice.

Advanced Edge Cover Technology

This patented technique reduces wear and tear traditionally found of cloth mouse pads and increases sturdiness.

Anti-slip Silicon Structured

The specially designed non-slip and non-skid silicon bones prevents the pad from sliding during intense gaming and increases high precision accuracy.

Water Resistant

The Water-proof surface greatly increases durability, prevents staining and is easy to clean.

- Patented covered edge technology
- Water resistant
- Anti-static 3D surface
- Low friction across the pad for perfect control
- Perfectly flat soft-surface
- Roll-up for easy carrying and storage
- Easy to clean
- Silicon base sticks firmly to your table
- Smooth touch surface for long-duration gaming
- No colorization and odorization

Short summary description MSI Sistorm Gaming mouse pad Black, Red:
This short summary of the MSI Sistorm Gaming mouse pad Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Sistorm, Black, Red, Monochromatic, Polyester, Silicone, Gaming mouse pad

Long summary description MSI Sistorm Gaming mouse pad Black, Red:
This is an auto-generated long summary of MSI Sistorm Gaming mouse pad Black, Red based on the first three specs of the first five spec groups.

MSI Sistorm. Width: 380 mm, Depth: 260 mm. Product colour: Black, Red, Surface coloration: Monochromatic, Material: Polyester, Silicone, Anti-static coating, Gaming mouse pad

Performance
Surface coloration *
Monochromatic
Material
Polyester, Silicone
Gaming mouse pad *
Yes
Wrist rest *
No
Product colour *
Black, Red
Anti-static coating
Yes
Weight & dimensions
Width *
380 mm
Depth *
260 mm
Thickness
2 mm
Weight
242 g
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)