location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE73VR RAIDER-045
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE73VR RAIDER-045
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:29:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 16 GB DDR4-SDRAM
  • - 1 TB HDD
  • - NVIDIA® GeForce® GTX 1070 8 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 51 Wh 230 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6M Cache, 2.80 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 1TB SATA HDD, Intel HD Graphics 630 + NVIDIA GeForce GTX 1070 8GB GDDR5, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WORLD'S FIRST PER-KEY RGB LAPTOP WITH GAMING KEYBOARD BY STEELSERIES. SHINING IS JUST THE NEW MUST.

Through Per-Key illumination of the keyboard, you may receive real time game stats like ammo levels, health levels, tool durability, and take immediate actions, gaining full control of gameplays. Every hardware detail of this keyboard is also calculated and especially designed for professional gamers’ needs. The keyboard has ergonomically-designed keys with 1.9mm of key travel for better responsive and tactile feedback, optimum WASD zone and support of anti-ghosting capability for up to 45 keys. Mechanical-level Shielding solution makes the gaming notebook keyboard the most solid ever. All these gaming features are all designed for gamers to gain full command over gaming missions.

REVOLUTIONARY COOLING MODULE FOR ENTHUSIASTIC GAMING

The latest MSI Cooler Boost 5 excels as a dual thermal modules, adopting dual Whirlwind Blade fans with 7 heat pipes and well-endowed 4 airflows in the revolutionary cooling module. It ends up intensively and efficiently driving exhaust heat out of the system, raising the cooling technology to the highest level of its kind. Especially design for GTX 1070 level graphics with greater performance and lower temperature.

5 TIMES BIGGER THAN OTHERS LOUDER SOUND, MORE RESONANCE, AND HIGHER QUALITY

End-users can feel every engine sound waves roaring past with upgraded giant speakers and world-class Dynaudio sound system. Exclusive audio module design and independent resonance space for top-notch auditory sensation. Oversize 2 speakers + 2 woofers creating a realistic, fulfilling sound and immersive effects. It allows gamers to step into an incredible sound feast with highest satisfaction!

METALLIC CHASSIS WITH
BRUSHED METAL DESIGN

Elegant brushed aluminum chassis, creating an ideal fusion of aesthetics and performance.

GEFORCE GTX IS PC GAMING

Get Game Ready with GeForce GTX-Powered Gaming PCs.

This is the ultimate gaming experience, fueled by the fastest performance, most advanced gaming technologies, and best gaming ecosystem.

PERFORMANCE

GeForce GTX 10-Series GPUs give you up to 3X the performance of previous-generation GPUs. They’re built with ultra-fast FinFET, the latest high-bandwidth memory technologies, and support for DirectX 12 features to deliver the fastest, smoothest gaming notebook experiences.

NVIDIA'S LATEST GEFORCE® GTX 1070 GPU
IS READY TO AMAZE YOU ON MSI GAMING NOTEBOOKS

MSI is the world's 1st gaming notebook to have this latest NVIDIA next gen. GPU solution onboard. Performance of NVIDIA's next generation GeForce® GTX 1070 GPU is expected to improve more than 40% than GeForce® GTX 900M Series. With the innovative Cooler Boost cooling solution and MSI’s special gaming features catered for gamers, the NVIDIA's latest GeForce® GTX 1070 GPU shall be able to release its full performance completely on MSI gaming laptops. By offering “one click to VR” solution and a totally immersive and smooth gaming experiences, the new MSI gaming laptops is going to shatter desktop performance cliché and amaze gamers with refreshing point of views on MSI gaming laptops.

BUTTERY SMOOTH MOTION

Besides a 5ms response time, the 120 Hz refresh rate built-in panel produces up to 120 individual picture frames per second. The buttery smooth motion gives full advantages for gamers in winning.

MULTI-TASK WITH UP TO 3 MONITORS

Expand the vision for extreme gaming experience. MSI innovative Matrix Display supports up to 2 external displays simultaneously through 1x HDMI port* and 1x Mini DisplayPort 1.2. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160. MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

TRUE COLOR 2.0
THE NEXT-TO-PERFECT COLOR PRESENTATION

Nothing is perfect, but closing in on perfection is as close as it gets. MSI True Color Technology, partnered with Portrait Displays, Inc. spawned a new height for the display technology. Each panel will undergo thorough examinations and an extensive factory calibration process so that each color is presented with the utmost precision in details, guaranteeing exceptional color fidelity of close to 100% sRGB. The 2.0 version offers better accuracy and compatibility, as well as intuitive user-friendly functions.

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

With the innovative Cooler Boost 5 cooling solution and MSI’s exclusive gaming features catered for gamers, the Intel Core i7-7700HQ releases its full performance completely on MSI gaming laptops.

SUPER RAID 4 STORAGE – LOAD GAMES IN SECONDS

Get in the game before everyone else with Super RAID 4, MSI’s fastest RAID 0 storage configuration. Combining dual M.2 PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

LATEST ARCHITECTURE DDR4-2400 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4-2400 memory, achieving over 32GB/s in reading speed and 36GB/s in writing. With over 40% faster performance than previous generations DDR3-1600, DDR4-2400 is the new laptop standard to take your extreme gaming experience to the next level.

DYNAMIC TEMPERATURE / PERFORMANCE BALANCING

The exclusive MSI “SHIFT” technology pushes system to the extreme while minimizing noise and temperature. Switch between different profiles either push your system to the extreme or in the pursuit of longer battery life. Easily activate it by pressing the FN + F7 hotkey combo, or via the Dragon Center.

MSI NOTEBOOKS WITH ESS SABRE HiFiARE READY FOR HIGH-RESOLUTION AUDIO

High-Resolution Audio refers to a collection of digital processes and formats that allow the encoding and playback of music using up to 6.5x higher sampling rates than the standards used in CDs. While offering a sampling rate of 24 bit/192 kHz on GE63/73 series models, MSI offers also the highest sampling rate standard. MSI GE63/73 series notebooks with ESS Sabre HiFi DAC are now the 1st in the world to be ready to broadcast any Hi-Res Audio with the highest quality.

NAHIMIC AUDIO ENHANCER

Nahimic audio software offers high definition sound technology which boosts the audio and voice performance of your gaming computer. Enjoy an immersive virtual 7.1 sound over your standard stereo equipment!

STEELSERIES ENGINE 3 (SSE3) – TARGET, POSITION, AIM AND FIRE

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

SILVER LINING PRINT

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ONE APP, TOTAL CONTROL OF YOUR GAMING SYSTEM

Be in control like never before with the Dragon Center. With six functions: App Portal, System Monitor, LED Wizard, System Tuner, SHIFT technology, and Mobile Monitor. This is the go-to platform to adjust all kinds of system settings; ranging from custom cooling, OC, power modes, keyboard backlighting, access to different software, and plenty more customizations to explore. All within a single click

LED Wizard

- Adjust LED effect, color and brightness easily.
- Configure LED settings for specific scenario.
- LED settings can be switched and adjusted by Dragon Dashboard App.

System Tuner

- Personalize PC environment.
- Implement CPU OC and VR Ready mode in one click.
- Set up different profiles (Profile 01-05) and configure the settings (apps, one click to VR, X Boost, Shift mode, Fan speed and True Color) for various usage scenarios (eg. gaming, multimedia, silent). Switch between these profiles with hotkey to the one that best suits the circumstances according to your desires.
- Applications can be automatically launched following the profile selected.

Mobile Center

- Show the system parameters on your mobile devices.
- Instantly launch or switch between the system profiles.
- Remotely adjust LED lighting.

Tool and Help

- Find all supports, product information, useful system backup tools and access to MSI website easily.

App Portal

- Integrate Apps into one portal.
- Classify Apps by category.
- All .exe files can be added.

System Monitor

- Monitor system status, temperature and related parameters.
- Visualize key system information so that it’s clear at a glance.
- Mini mode, display system information on a small size window.

PROTECTING YOUR PING TO A NEW LEVEL WITH THE KILLER E2500 GAMING LAN

In the gaming battlefield, speed defines the winner. Stop losing games to lag with Killer E2500 Gaming Lan.The advanced stream detect 2.0 of the Killer E2500 Gigabit Ethernet chipset protects networking traffic and prevents lag spikes through controlling and managing up to 6 priority levels. You can game without fear and play at your best while tracking your speeds with the easy-to-use Killer Networking Manager. The all-new Killer Control Center interface shows how your network is performing, which applications and websites are monopolizing your bandwidth, and gives you the control to optimize performance by adjusting priorities and setting bandwidth limits so that low priority traffic doesn’t interfere with your multimedia applications or favorite websites.

KILLER SHIELD – SMOOTHER GAMEPLAY

Killer Shield ensures smoother uploads and download processes. Lower latency and less Jitter optimize gameplay experience. Less pin rate floating reassures more fluent gameplays.

XSPLIT GAMECASTER VERSION 2.9
STREAMING YOUR GAMING TALENTS TO THE WORLD

MSI offers 1 year premium license of XSplit Gamecaster for free. Gamers can now get super professional live streams going by blending into the background. Broadcast your gameplay videos live to Twitch, YouTube, UStream and etc. in just 3 steps. You may login easily with your social network accounts and edit gameplay videos directly on this app. It’s simple, easy to use and ideal for sharing your gameplay with friends, family or the world - or for capturing those perfect gaming moments, just for the heck of it.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

WEBCAM & CHROMA KEY

Add a webcam and show your game face

SHARE YOUR BROADCAST

Share your broadcast and conquer the world

REALTIME NOTES

Draw attention whilst casting with in-game annotations

RECORD & UPLOAD

Organize and upload your greatest gaming moments

TRIDEF SMARTCAM INTEGRATION

Revolutionary background removal without the need of a green screen.

ADAPTIVE BITRATE TECHNOLOGY

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

WTFast is the Gamers Private Network.

- Built just for MMO gamers
- Reduce average ping
- Greatly reduce connection flux, spikes and packet loss
- MSI Exclusive 2-month premium license

Short summary description MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE73VR RAIDER-045, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GE73VR RAIDER-045. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
CUDA
Yes
Audio
Number of built-in speakers
2
Speaker power
4 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Ports & interfaces
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
51 Wh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
419 mm
Depth
285 mm
Height
28.5 mm
Weight *
2.8 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 03:14:08
Uk has collected 36 expert reviews for MSI Gaming GE73VR RAIDER-045 laptop Intel® Core™ i7 i7-7700HQ 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techteamgb.co.uk
Updated:
2018-02-25 12:46:56
Want one? Amazon: prourls.co/x0om This MSI GE73VR 7RF laptop is pretty awesome. It comes at a high price, but some impressive features including a 120HZ display, GTX 1070 and more make it pretty interesting. Let's take a look! Products shown provided by...
84%
hardwareheaven.com
Updated:
2018-02-25 12:46:56
The MSI GE73VR 7RG Raider is one such laptop. It's got top-notch components behind its 17.3in screen, but it also costs a mighty £1,799.This notebook has many of the visual cues that we've previously seen on machines like the GE72 7RE Apache Pro. The lid...
Bottom line MSI's GTX 1070 might be a little slower than the same chip in the HP, but those basic benchmark scores don't tell the whole story.The GPU is still quick enough for the 1080p screen, even with its high 120Hz refresh rate, and it's powerful enough for VR. T...
0%
hungrygeeks.ph
Updated:
2018-04-23 11:11:55
Aside from top-end specifications and thinner form-factors, it seems that RGB is becoming the name of the game in the gaming notebook business. MSI has always strived to be at the forefront of the PC gaming market. In this review, we'll be taking a look t...
Bottom line Priced at PhP 129,995, the MSI GE73VR 7RF is a strong contender in its price point. For the money, you're getting top-notch specifications like an Intel Core i7-7700HQ, an NVIDIA GeForce GTX 1070 as well as a 17.3-inch display with 120Hz refresh rate, an...
0%
notebookcheck.net
Updated:
2018-02-25 12:46:56
Here comes some color! The MSI GE73VR 7RF Raider offers a very good gaming performance at a weight below 3 kg (~6.6 lb). The 17-inch laptop masters even long gaming sessions. Whether there are weaknesses and where they are, you can find out in our review...
Good slim, elegant design, low weight, fast Intel Core i7-7700HQ, Nvidia GeForce GTX 1070 with 8 GB VRAM, display with high color space coverage and 120 Hz, USB-3.1 Gen.2 Type C, combined SSD and HDD storage, high-quality keyboard with RGB illumination, effic...
Bad short battery life, throttling under full loads (CPU + GPU), low display brightness, no NVMe SSD...
86%
laptopmedia.com
Updated:
2018-04-02 09:32:18
The GE73VR 7RF is also equipped with a playful RGB keyboard that supports different modes via the dedicated utility app found on the disk with drivers. All of this is great but it's simply not enough to compete with rivals of the class of ASUS ROG Strix G...
Good Sleek design for a gaming device of this size, Support of RAID 0, Vivid screen with great responsiveness, RGB keyboard, No aggressive PWM-adjustment, Hardware is easy to upgrade...
Bad Unacceptable battery life, Poor viewing angles...
Bottom line First, we have to note how stylish this device looks for a gaming laptop, combining aluminum and plastic to achieve the look of a wild beast, waiting to unleash its power over its victim. Of course, the looks are just a bonus in the category the MSI GE73V...
0%
Laptopmag.com
Updated:
2018-07-01 10:40:58
Racing stripes don't make everything go faster, but they can make them look cooler. The 17-inch MSI GE73VR 7RF Raider Pro ($1,949 to start, $2.399 as tested) has a fresh design that stands out. It also packs some powerful speakers, and, thanks to a GTX 10...
Good Slick design, Strong performance, Powerful speakers...
Bad Display is dimmer than average, Lackluster keyboard and mouse...
Bottom line The MSI GE73VR 7RF Raider Pro is a powerful gaming laptop with sleek racing stripes and loud speakers, but the display could be brighter and the keyboard isn't punchy enough...
70%