location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE620-076ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE620-076ES
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:40:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 640 GB DVD Super Multi
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 120 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey:
This short summary of the MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GE620-076ES, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey:
This is an auto-generated long summary of MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey based on the first three specs of the first five spec groups.

MSI Gaming GE620-076ES. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 2.4 kg

Design
Product colour *
Black, Grey
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
1
HDD capacity
640 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Maximum graphics card memory
1.024 GB
Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
WWAN
Not installed
Data network
Not supported
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
2
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Keyboard number of keys
103
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Power
AC adapter power
120 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Wi-Fi certified
Yes
Weight & dimensions
Width
383 mm
Depth
249.5 mm
Height (front)
3.23 cm
Height (rear)
3.76 cm
Weight *
2.4 kg
Packaging content
Bag included
No
Remote control included
No
Other features
Infrared data port
No
Graphics card family
NVIDIA
3D
No
Type
PC
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 02:47:59
Uk has collected 25 expert reviews for MSI Gaming GE620-076ES laptop Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
trustedreviews.com
Updated:
2014-05-24 02:47:58
Mainstream gaming is console gaming these days. It's as simple as that. But for high-precision games, a controller will never better a mouse and keyboard combo. You'll need to plug a mouse into the MSI GE620 if you want to snipe away with the best on Coun...
Good Lots of CPU power, Decent value...
Bad Drab looks, Middling keyboard, No Blu-ray player...
Bottom line The MSI GE620 has some serious power to draw upon, thanks to its excellent Core i7 processor and dedicated graphics chip. Its quad-core i7 CPU runs at 2GHz and will handle virtually any productivity task you could throw at it. The one key limitation here...
70%
kitguru.net
Updated:
2014-05-24 02:47:59
Gaming laptops are for an elite audience, where ultimate performance is paramount. Sadly they aren’t cheap either, often costing £1,500, or more. Fear ye not, for today because we are looking at the MSI GE 620, a 15.6 inch portable which packs in a...
Good Powerful system, thanks to Core i7 2630QM, fast 7,200 rpm hard drive, Nvidia graphics are excellent, price point is fantastic, good battery life...
Bad bland design for a ‘gaming' laptop, screen quality is average, gets hot, is noisy under load, keyboard and trackpad are average, Kitguru says: It offers a lot of performance for the money, but you need to be able to live with an average screen and conside...
Bottom line The MSI GE620 is a heck of a good value for money gaming laptop. For £800 you get a high performance Core i7 2630QM quad core processor with hyperthreading and the very capable Nvidia GT540M discrete solution.In regards to overall system performance, this...
80%
expertreviews.co.uk
Updated:
2014-05-24 02:47:59
Most high-end MSI laptops aimed at gamers are big, bulky and often covered in LEDs and bright colours, but the GE620 breaks the tradition. Despite having a powerful CPU and Nvidia graphics card, the design is far more refined. Underneath the brushed, m...
Bottom line Great performance in both 2D and 3D makes the GE620 a real bargain if power is your priority...
100%
apcmag.com
Updated:
2014-05-24 02:47:59
We're not entirely sure we like labelling the MSI GE620-003AU a gaming notebook, due to the graphics card being good rather than exceptional. To us, it’s still one of the better all-round notebooks available. The deep brown plastic covering most surf...
70%
techadvisor.co.uk
Updated:
2014-05-24 02:47:59
The MSI GE620 may not be the most eye-catching of the bunch, but it has got plenty of power at its disposal. One of two laptops we tested with the Intel Core i7-2630QM processor – a quad-core model from the Sandy Bridge range – the MSI scored a stunnin...
Bottom line The GE620 from MSI is very obviously targeted at the gaming crowd, but it has much to offer anyone looking for a desktop replacement for under £1000. In fact, you’ll have plenty of change from a grand – it’s just a shame that the model we tested had a...
80%
atomicmpc.com.au
Updated:
2014-05-24 02:47:59
It’s a truism that you shouldn’t expect great gaming power from a laptop. Even the highest-end gaming laptop you can find, packed with RAM and enough powerful silicon to start an energy crisis simply cannot live up to the expectations of a hardened de...
Bottom line Saved by its pricepoint!...
80%
pcauthority.com.au
Updated:
2014-05-24 02:47:59
It's a truism that you shouldn't expect great gaming power from a laptop. Even the highest-end gaming laptop you can find, packed with RAM and enough powerful silicon to start an energy crisis simply cannot live up to the expectations of a hardened deskto...
Bottom line Saved by its pricepoint...
67%
goodgearguide.com.au
Updated:
2014-05-24 02:47:59
MSI's GE620 is a 15.6in, 2.6kg, 2nd Generation Intel Core i7–based laptop that's designed to tickle the fancy of gamers and any users who want a powerful-desktop replacement notebook. It boasts a quad-core CPU (with Hyper-Threading, so it can process...
Good Intel 2nd Gen Core i7 CPU, fast graphics performance, 1920x1080 screen resolution...
Bad Build quality not great, touchpad and keyboard could be better, NVIDIA Optimus technology unreliable...
Bottom line MSI's GE620 is a good value performance laptop with a very good configuration. However, it's let down by some build quality issues and NVIDIA Optimus technology that doesn't always work...
70%
notebookcheck.net
Updated:
2014-05-24 02:47:59
The entry model, the GE620-i547W7P, is available for under 700 Euros at online shops. For this price, the buyer gets a middle-class system: four GB DDR3-RAM, a 500 GB hard disk, a DVD burner and a modern dual-core processor. Intel's 2.3 – 2.9 GHz Core i5-...
Good Good allround performance, Optimus technology, Attractive price, 2x USB 3.0...
Bad High temperature and noise emissions under load, Uncomfortable touchpad surface, Meager connectivity, CPU throttling during stress test, Modest display...
Bottom line MSI GE620-i748W7POverall, the GE620-i748W7P has left us with mixed feelings. The notebook is priced in the region of 800 Euros and the performance it offers is superb for that price range. The buyer can expect to get a gaming notebook with a middle-class...
76%