Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GE620-075ES 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GE620-075ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GE620-075ES
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14765
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Dec 2017 06:25:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description MSI Gaming GE620-075ES 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black,Grey:
This short summary of the MSI Gaming GE620-075ES 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.
MSI Gaming GE620-075ES, 2nd gen Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB
Long summary description MSI Gaming GE620-075ES 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black,Grey :

MSI Gaming GE620-075ES. Processor family: 2nd gen Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB. Optical drive type: DVD Super Multi. On-board graphics adapter, Discrete graphics adapter. Operating system installed: Windows 7 Home Premium. Colour of product: Black, Grey. Weight: 2.4 kg

This is an auto-generated long summary of MSI Gaming GE620-075ES 2.3GHz i5-2410M 15.6" 1366 x 768pixels Black,Grey based on the first three specs of the first five spec groups.
Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 25 expert reviews for MSI Gaming GE620-075ES notebook and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-01
Most high-end MSI laptops aimed at gamers are big, bulky and often covered in LEDs and bright colours, but the GE620 breaks the tradition. Despite having a powerful CPU and Nvidia graphics card, the design is far more refined. Underneath the brushed, m...
Bottom line Great performance in both 2D and 3D makes the GE620 a real bargain if power is your priority...
100%
atomicmpc.com.au
Updated:
2013-11-01
It’s a truism that you shouldn’t expect great gaming power from a laptop. Even the highest-end gaming laptop you can find, packed with RAM and enough powerful silicon to start an energy crisis simply cannot live up to the expectations of a hardened de...
Bottom line Saved by its pricepoint!...
80%
kitguru.net
Updated:
2013-11-01
Gaming laptops are for an elite audience, where ultimate performance is paramount. Sadly they aren’t cheap either, often costing £1,500, or more. Fear ye not, for today because we are looking at the MSI GE 620, a 15.6 inch portable which packs in a...
Good Powerful system, thanks to Core i7 2630QM, fast 7,200 rpm hard drive, Nvidia graphics are excellent, price point is fantastic, good battery life...
80%
pcadvisor.co.uk
Updated:
2013-11-01
The MSI GE620 may not be the most eye-catching of the bunch, but it has got plenty of power at its disposal. One of two laptops we tested with the Intel Core i7-2630QM processor – a quad-core model from the Sandy Bridge range – the MSI scored a stunnin...
Bottom line The GE620 from MSI is very obviously targeted at the gaming crowd, but it has much to offer anyone looking for a desktop replacement for under £1000. In fact, you’ll have plenty of change from a grand – it’s just a shame that the model we tested had a...
80%
goodgearguide.com.au
Updated:
2013-11-01
MSI's GE620 is a 15.6in, 2.6kg, 2nd Generation Intel Core i7–based laptop that's designed to tickle the fancy of gamers and any users who want a powerful-desktop replacement notebook. It boasts a quad-core CPU (with Hyper-Threading, so it can process...
Good Intel 2nd Gen Core i7 CPU, fast graphics performance, 1920x1080 screen resolution...
Bad Build quality not great, touchpad and keyboard could be better, NVIDIA Optimus technology unreliable...
Bottom line MSI's GE620 is a good value performance laptop with a very good configuration. However, it's let down by some build quality issues and NVIDIA Optimus technology that doesn't always work...
70%
apcmag.com
Updated:
2014-04-08
We're not entirely sure we like labelling the MSI GE620-003AU a gaming notebook, due to the graphics card being good rather than exceptional. To us, it’s still one of the better all-round notebooks available. The deep brown plastic covering most surf...
70%
trustedreviews.com
Updated:
2013-11-01
Mainstream gaming is console gaming these days. It's as simple as that. But for high-precision games, a controller will never better a mouse and keyboard combo. You'll need to plug a mouse into the MSI GE620 if you want to snipe away with the best on Coun...
Good Lots of CPU power, Decent value...
Bad Drab looks, Middling keyboard, No Bluray player...
70%
pcauthority.com.au
Updated:
2013-11-01
It's a truism that you shouldn't expect great gaming power from a laptop. Even the highest-end gaming laptop you can find, packed with RAM and enough powerful silicon to start an energy crisis simply cannot live up to the expectations of a hardened deskto...
67%
Show all