Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G43TM-E51
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G43TM-E51
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6990
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX :
The short editorial description of MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX

G43TM-E51 - Socket 775, G43 + ICH10, DDR2, SATA2, VGA, Audio, mATX
More>>>
MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX:
The official marketing text of MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX as supplied by the manufacturer

CPU
- Supports Intel Core 2 Quad/Core 2 Duo based processors in LGA775 package.
- Supports Intel Yorkfield, Wolfdale in the LGA775 package.
- Supports Intel next generation 45nm multi-core processors.
- Supports FSB 1333/1066/800 MHz.
- Support VRD 11.1 standard.

Chipset
- Intel G43 Chipset.
- Supports FSB 800/1066/1333 MHz.
- Intel ICH10 Chipset.
- Hi-Speed USB (USB2.0) controller, 480Mb/sec, up to 10 ports.
- 6 SATAII ports with transfer rate up to 3Gb/s.
- PCI Master v2.3, I/O APIC.
- ACPI 2.0 compliant.

Main Memory
- Supports four unbuffered DIMM of 1.8 Volt DDR2 667/800/1066 SDRAM, 16GB Max.

Slots
- One PCI Express x16 slot (PCI Express Bus SPEC V2.0 compliant).
- One PCI Express x1 slot. (support PCI Express Bus specification v1.0a compliant).
- Two 32-bit v2.3 master PCI bus slots.
- Support 3.3v/5v PCI bus interface.

Short summary description MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX:
This short summary of the MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI G43TM-E51, Intel, LGA 775 (Socket T), 16 GB, 256 MB, Realtek RTL8111DL, Fast Ethernet

Long summary description MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX:
This is an auto-generated long summary of MSI G43TM-E51 motherboard LGA 775 (Socket T) Micro ATX based on the first three specs of the first five spec groups.

MSI G43TM-E51. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB. Maximum graphics adapter memory: 256 MB. LAN controller: Realtek RTL8111DL, Networking features: Fast Ethernet. Motherboard form factor: Micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Floppy disk drive connector
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
DVI-D ports quantity *
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
6
Microphone in
The socket where a microphone is connected to the device.
Yes
Network
LAN controller
Realtek RTL8111DL
Networking features
Fast Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Micro ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Power source type
What the power source is.
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Weight & dimensions
Width *
The measurement or extent of something from side to side.
244 mm
Depth *
The distance from the front to the back of something.
230 mm
Other features
Controller 2nd interface type
IDE
Controller interface type
SATAII
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC889
Customer service details
X